EN
  • EN
  • DE

ADM1025AARQ

Part No ADM1025AARQ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description PC HARDWARE MONITOR ASIC / PC's, PDA's Interface 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications PC's, PDA's
Interface I2C
Voltage - Supply 3V ~ 5.5V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number ADM1025
Standard Package 119 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 428980-ADM1025AARQ
Ultra Librarian 3D Model Ultra Librarian ADM1025AARQ CAD Model

Description

The ADM1025AARQ is a sophisticated device from Analog Devices Inc., designed to provide comprehensive monitoring of system health for computers and other electronic systems. This highly integrated circuit can measure temperature and various other system conditions, making it an indispensable component for maintaining the reliability and performance of modern electronic systems.

Key Features:

  • Precision Sensing: The ADM1025AARQ includes an onboard temperature sensor capable of monitoring the ambient temperature with high accuracy. It also supports external temperature sensing, allowing the device to monitor the temperature of a remote thermal diode, typically found in a CPU or another integrated circuit.
  • System Monitoring: Beyond temperature, the device can monitor the power supply voltages, fan speeds, and other critical parameters. It ensures that all system components are operating within their specified limits, providing an early warning system for potential failures.
  • Configurable Alarms: The ADM1025AARQ features programmable alarm thresholds. Users can set limits for temperature, voltage, and fan speed measurements, and the device will trigger an alarm if these thresholds are exceeded, allowing for immediate corrective action.
  • Communication Interface: It includes an I2C-compatible serial interface, facilitating communication with the main system controller. This allows for easy integration into most system architectures and straightforward access to sensor data and alarm statuses.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM1025AARQ operates with minimal power consumption, making it suitable for use in energy-sensitive applications.
  • Compact Package: The device comes in a small 16-lead QSOP package, which is ideal for space-constrained applications without compromising functionality.

Applications:

The ADM1025AARQ is versatile and can be utilized in a variety of applications, including:

  • Desktop and notebook computers
  • Servers and server farms
  • Telecommunications equipment
  • Industrial systems
  • Embedded systems

In summary, the ADM1025AARQ from Analog Devices Inc. is a comprehensive solution for temperature and system monitoring. Its precision, flexibility, and low power consumption make it an excellent choice for ensuring system stability and longevity across a wide range of electronic applications.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess