EN
  • EN
  • DE

CY7C1342-35JCT

Part No CY7C1342-35JCT
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description DUAL-PORT SRAM, 4KX8, 35NS  /  SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 35 ns 52-PLCC (19.13x19.13)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Package Bulk
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 32Kb (4K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 35ns
Access Time 35 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.13x19.13)
Base Product Number CY7C1342
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0041
Other Names 2156-CY7C1342-35JCT,CYPCYPCY7C1342-35JCT
Standard Package 350
Win Source Part Number 1227658-CY7C1342-35JCT
Ultra Librarian 3D Model Ultra Librarian CY7C1342-35JCT CAD Model

Description

The CY7C1342-35JCT is a manufacturer Cypress Semiconductor Corp electronic component. It is a part of the integrated circuits (ICs) > Memory category and has no series. It comes in a bulk package with a standard package of 350. It is a dual port, asynchronous SRAM memory type with a size of 32Kb (4K x 8) and an access time of 35 ns. It operates on a voltage supply of 4.5V to 5.5V and has a memory format of SRAM. Its write cycle time for word, page is 35ns and its memory interface is parallel. Its ECCN is EAR99 and its MSL level is 3 (168 Hours). Its REACH status is vendor undefined and its HTSUS is 8542.32.0041. It is also non-compliant with RoHS. Additional information about this product is not available.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Chilisin
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess