EN
  • EN
  • DE

PEC11L-4120F-S0020

Part No PEC11L-4120F-S0020
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER MECHANICAL 20PPR / Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr Bourns Inc.
Series PEC11
Package Tray
Encoder Type Mechanical
Output Type Quadrature (Incremental)
Pulses per Revolution 20
Actuator Type 6mm Dia Flatted End
Detent Yes
Built in Switch Yes
Mounting Type Panel, PCB Through Hole
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 100K
Base Product Number PEC11L
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Standard Package 75
Win Source Part Number 1009119-PEC11L-4120F-S0020
Ultra Librarian 3D Model Ultra Librarian PEC11L-4120F-S0020 CAD Model

Description

The PEC11L-4120F-S0020 is a mechanical encoder from Bourns Inc.

  • Series: PEC11
  • Output Type: quadrature (incremental)
  • Actuator: 6mm dia flatted end
  • Pulses per Revolution: 20
  • Rotational Life: 100K cycles min
  • Features: detent and built-in switch
  • Mounting: panel or PCB through hole
  • MSL Level: not applicable
  • REACH: unaffected
  • HTSUS: 8543.70.4500

You May Also Be Interested in

Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $7.9503
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 12PPR
Lowest to $0.2294
ALPS Electric
ENCODER INCREM QUAD VERT PC PIN
Lowest to $3.4371
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.5941
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6496 $51.0944
34+ $2.9946 $101.8164
52+ $2.9010 $150.8520
72+ $2.8074 $202.1328
93+ $2.7138 $252.3834
124+ $2.4331 $301.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess