EN
  • EN
  • DE

ADATE303XBCZ

Part No ADATE303XBCZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Ic, Dual Int.DCl,Dac Levels,Vhh Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Analog Devices Inc.
Win Source Part Number 172569-ADATE303XBCZ
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADATE303XBCZ CAD Model

Description

The ADATE303XBCZ is a cutting-edge component manufactured by Analog Devices Inc., which is renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically designed to cater to the demanding requirements of modern electronic systems, providing a robust solution for a wide range of applications.

Key Features

  • High Precision: The ADATE303XBCZ delivers exceptional accuracy and stability, making it ideal for precision-based applications where data integrity is paramount.
  • Advanced Technology: Built using state-of-the-art semiconductor technology, this product offers superior performance and reliability.
  • Integration: The device integrates multiple functions and features, reducing the need for additional components and simplifying the overall design process.
  • Energy Efficient: With power consumption being a critical factor in electronic design, the ADATE303XBCZ is engineered to operate with minimal power draw, thereby extending battery life in portable applications.
  • Robustness: The product is designed to withstand harsh environments and conditions, ensuring consistent performance and longevity.

Applications

The versatility of the ADATE303XBCZ allows it to be used across various sectors, including but not limited to:

  • Industrial Automation
  • Telecommunications
  • Medical Devices
  • Aerospace and Defense Systems
  • Consumer Electronics

Technical Specifications

The ADATE303XBCZ boasts a comprehensive set of technical specifications that ensure its suitability for high-demand applications. These specifications include a wide operating temperature range, compatibility with various signal types, and adherence to industry-standard packaging and quality testing protocols.

Conclusion

In summary, the ADATE303XBCZ from Analog Devices Inc. is a highly capable component that offers the perfect blend of precision, efficiency, and durability. Its advanced features and robust design make it an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4044 $81.4044
2+ $66.7937 $133.5874
3+ $64.7066 $194.1198
4+ $62.6183 $250.4732
5+ $60.5312 $302.6560
7+ $54.2700 $379.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess