EN
  • EN
  • DE

ADM1022A1

Part No ADM1022A1
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 172862-ADM1022A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1022A1 CAD Model

Description

Introducing the ADM1022A1 from Analog Devices Inc.

The ADM1022A1 is a high-performance, low-power microprocessor system temperature monitor, manufactured by the renowned Analog Devices Inc., a company synonymous with innovation and excellence in the field of semiconductor design. This precision device is engineered to monitor the temperature of a microprocessor, microcontroller, or other systems, ensuring optimal performance and preventing overheating which could lead to system failure.

Key Features of ADM1022A1

  • Accurate Temperature Monitoring: The ADM1022A1 offers precise temperature measurements with its built-in temperature sensor, capable of detecting temperatures within a range of -40°C to +125°C, providing the reliability needed for critical system monitoring.
  • Dual Channel Design: With its dual-channel capability, the ADM1022A1 can monitor its own temperature as well as the temperature of a remote thermal diode, typically located on a CPU or GPU, giving a comprehensive thermal profile of the system.
  • Programmable Overtemperature Alarms: The device features programmable overtemperature alarms that can alert the system in the event of excessive heat, allowing for preemptive measures to be taken to cool down the system before damage occurs.
  • Efficient Power Management: The ADM1022A1 is designed with power efficiency in mind, making it suitable for power-sensitive applications. It operates on a supply voltage range of 3.0V to 5.5V, ensuring compatibility with various system architectures.
  • Communication Interface: It incorporates a two-wire serial interface, which is compatible with the System Management Bus (SMBus) protocol, allowing for easy integration into existing system management solutions.
  • Compact Package: The ADM1022A1 is available in a small footprint, making it ideal for space-constrained applications without compromising on performance.

Applications

The ADM1022A1 is versatile and can be used across a wide range of applications including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Thermal Management Systems

With the ADM1022A1, Analog Devices Inc. provides a robust solution for temperature monitoring that enhances system reliability, performance, and safety. Its integration into your system ensures that you are in control of thermal conditions, leading to a stable and efficient operation of your electronic devices.

You May Also Be Interested in

SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess