EN
  • EN
  • DE

ADL5387ACPZ-WP

Part No ADL5387ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description IC QUAD DEMOD 10-2000MHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray - Waffle
Status Active
Purpose Demodulator
LO Frequency 100MHz to 4GHz
RF Frequency 30MHz to 2GHz
P1dB 12.8dBm
Gain 3.8dB
Noise Figure 16.5dB
Operating Supply Current 180mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 24-LFCSP-VQ (4x4)
Win Source Part Number 008923-ADL5387ACPZ-WP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5387ACPZ-WP CAD Model

Description

ADL5387ACPZ-WP - High-Performance Demodulator from Analog Devices Inc.

The ADL5387ACPZ-WP is a state-of-the-art quadrature demodulator from Analog Devices Inc., designed to provide exceptional performance in a wide range of communication and instrumentation applications. This device is particularly well-suited for use in systems that require accurate phase and amplitude demodulation of RF signals, such as wireless infrastructure, broadband, and other high-frequency communication systems.

Encased in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), the ADL5387ACPZ-WP is optimized for a frequency range of 400 MHz to 6 GHz, making it highly versatile for various RF applications. The demodulator integrates a frequency doubler, a local oscillator (LO) buffer, and a balanced I/Q demodulator, streamlining design and reducing component count.

Key features of the ADL5387ACPZ-WP include:

  • Wide operating frequency range: 400 MHz to 6 GHz, suitable for many RF bands.
  • High linearity: Excellent IIP3 performance, which minimizes distortion and allows for clear signal demodulation.
  • High isolation: LO to RF isolation and LO to IF isolation, ensuring minimal leakage and crosstalk.
  • Integrated LO buffer: Eliminates the need for an external LO amplifier.
  • Robust construction: The WP (Waterproof) version of the package ensures enhanced durability and protection against harsh environments.

The ADL5387ACPZ-WP also boasts a flexible power supply range from 4.75 V to 5.25 V and an operating temperature range of -40°C to +85°C, ensuring reliable performance under varying conditions. With its differential I and Q outputs, it is capable of interfacing with a wide range of ADCs, providing designers with the flexibility to choose the optimal ADC for their application.

Analog Devices Inc. has equipped the ADL5387ACPZ-WP with an enable/disable feature that allows users to power down the device when not in use, saving power and extending the lifetime of the system in which it is deployed.

In conclusion, the ADL5387ACPZ-WP demodulator is a high-quality, versatile component that offers top-tier performance for RF demodulation. Its robust design and comprehensive feature set make it an excellent choice for designers looking to enhance the performance and reliability of their RF systems.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9373 $59.6865
12+ $9.7948 $117.5376
19+ $9.4887 $180.2853
26+ $9.1826 $238.7476
33+ $8.8766 $292.9278
44+ $7.9583 $350.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess