EN
  • EN
  • DE

ADL5375-05ACPZ

Part No ADL5375-05ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description Quadrature Mod 24-Pin LFCSP EP / IC MOD QUAD 400MHZ-6GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 400MHz to 6GHz
RF Frequency 400MHz to 6GHz
P1dB 10.4dBm
Noise Floor -157.6dBm/Hz
Output Power 1.71dBm
Operating Supply Current 200mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 3.5GHz
Dimension 24-WFQFN Exposed Pad, CSP
Win Source Part Number 088103-ADL5375-05ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADL5375-05
Introduction Date December 01, 2007
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ADL5375-05ACPZ CAD Model

Description

The ADL5375-05ACPZ is a high-performance quadrature modulator from Analog Devices Inc., designed for use in wireless communication applications. This device is part of the ADL5375 series, which is known for its wideband capabilities and exceptional signal quality. The ADL5375-05ACPZ is particularly suited for modern wireless infrastructure systems, including 3G and 4G base stations, broadband wireless access systems, and satellite communication systems.

Key Features

  • Frequency Range: The modulator supports an RF output frequency range from 400 MHz to 6 GHz, making it highly versatile for various applications.
  • High Linearity: With an OIP3 (Output Third-Order Intercept Point) of 27.5 dBm, the device ensures excellent linearity, which is crucial for maintaining signal integrity.
  • Low Noise: The ADL5375-05ACPZ exhibits a low noise floor, which minimizes interference and improves the overall signal-to-noise ratio (SNR).
  • Integration: The device integrates a voltage variable attenuator and an LO (Local Oscillator) buffer amplifier, simplifying the design and reducing the number of external components required.
  • Single-Ended RF Output: This feature allows for easier interfacing with other RF components, reducing design complexity and potential signal loss from additional conversions.

Package and Quality

Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADL5375-05ACPZ is designed for space-constrained applications without compromising on performance. The device is RoHS compliant and adheres to Analog Devices Inc.'s commitment to quality and reliability.

Applications

  • Wireless infrastructure (3G/4G base stations)
  • Broadband wireless access systems
  • Point-to-point communication systems
  • Satellite communication equipment

In summary, the ADL5375-05ACPZ from Analog Devices Inc. is a state-of-the-art quadrature modulator that delivers superior performance for RF and IF modulation. Its broad frequency range, high linearity, and low noise make it an ideal choice for advanced communication systems looking to maintain signal integrity in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5200 $66.0800
8+ $13.5549 $108.4392
12+ $13.1313 $157.5756
16+ $12.7077 $203.3232
21+ $12.2841 $257.9661
28+ $11.0133 $308.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,624 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess