EN
  • EN
  • DE

LTM4636IY-1#PBF

Part No LTM4636IY-1#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-3.3V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.3V 40A 4.7V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.7V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 3.3V
Current - Output (Max) 40A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Efficiency 88%
Mounting SMD (SMT)
Package / Case 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.28" H (16.0mm x 16.0mm x 7.1mm)
Supplier Device Package 144-BGA (16x16)
Base Product Number LTM4636
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTM4636IY-1#PBF,-2735-LTM4636IY-1#PBF,LTM4636IY-1#PBF-ND
Standard Package 90
Win Source Part Number 994479-LTM4636IY-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4636IY-1#PBF CAD Model

Description

The LTM4636IY-1#PBF is a high-performance, ultra-thin step-down μModule (micro module) regulator from Analog Devices Inc. This advanced power solution integrates a switching controller, power FETs, inductors, and support components in a compact BGA package. Designed to meet the needs of space-constrained applications, the LTM4636IY-1#PBF offers a high level of power density and efficiency, making it ideal for telecommunications, datacom infrastructure, and advanced computing systems.

Key Features:

  • High Efficiency: Its high-efficiency design ensures minimal heat generation, which is critical for performance and longevity in tightly packed electronic environments.
  • Integrated Design: The inclusion of inductors, capacitors, and power switches within the package simplifies design and reduces external component count, leading to a quicker design cycle and saving on board space.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various supply voltages and providing design flexibility.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific circuit requirements.
  • Overtemperature Protection: Built-in overtemperature protection ensures that the device operates within safe temperature ranges, enhancing system reliability.

Applications:

  • Datacom and Telecom Systems
  • Networking and Servers
  • Industrial Equipment
  • Medical Devices
  • Advanced Computing Systems

Specifications:

Parameter Value
Package Type BGA
Input Voltage Range 4.5V to 15V
Output Voltage Range 0.6V to 3.3V
Operating Temperature Range -40°C to +125°C

With its robust design and comprehensive feature set, the LTM4636IY-1#PBF from Analog Devices Inc. is a powerful solution for managing power in complex electronic systems. Its ease of use, coupled with its small footprint, makes it an excellent choice for designers looking to optimize power efficiency without sacrificing performance or space.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess