EN
  • EN
  • DE

ADL5370ACPZ-R7

Part No ADL5370ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUADRATURE MOD 300MHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 250MHz to 1.45GHz
RF Frequency 300MHz to 1GHz
P1dB 11dBm
Noise Floor -160dBm/Hz
Output Power 6.2dBm
Operating Supply Current 210mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 450MHz
Dimension 24-VFQFN Exposed Pad, CSP
Win Source Part Number 008916-ADL5370ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5370ACPZ-R7 CAD Model

Description

Product Overview: ADL5370ACPZ-R7

The ADL5370ACPZ-R7 is a high-performance quadrature modulator from Analog Devices Inc., designed for use in a wide range of communication systems. The device is part of ADI's extensive portfolio of RF (Radio Frequency) products, which are known for their reliability and cutting-edge performance. The ADL5370 is no exception and is an excellent choice for applications requiring efficient modulation of RF signals.

This quadrature modulator operates over a broad frequency range, making it highly versatile for various applications, including wireless infrastructure, broadband wireless access, and satellite communications. Its wide frequency range and high linearity are essential for modern communication systems that demand high data rates and signal integrity.

The ADL5370ACPZ-R7 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures 5 mm x 5 mm, which is ideal for space-constrained applications. The device integrates a high linearity mixer core, on-chip LO (Local Oscillator) to RF and LO to IF (Intermediate Frequency) isolation networks, and an RF output balun. This level of integration simplifies the design and reduces the number of external components required, thus saving board space and potentially reducing overall system cost.

Key features of the ADL5370ACPZ-R7 include:

  • Wideband operation: The modulator supports a wide frequency range, enabling its use across various RF bands.
  • High linearity: It offers excellent linearity performance, which is crucial for maintaining signal fidelity and minimizing distortion in complex modulation schemes.
  • Integrated LO buffer: The device includes an integrated LO buffer amplifier, providing sufficient drive level for the mixer core without the need for external amplification.
  • Single-ended RF input: The modulator accepts single-ended inputs, simplifying the interface with other system components.

The ADL5370ACPZ-R7 is also characterized by its robust performance under varying conditions, with specifications that include a wide temperature range operation. For designers and engineers looking to implement a high-quality modulator in their RF designs, the ADL5370ACPZ-R7 from Analog Devices Inc. is a component that offers both performance and convenience.

You May Also Be Interested in

Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Analog Devices Inc.
RF MODULATOR 17GHZ-24GHZ 24TFQFN
Lowest to $140.0000
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5874 $64.7622
6+ $17.7128 $106.2768
9+ $17.1592 $154.4328
13+ $16.6057 $215.8741
16+ $16.0522 $256.8352
21+ $14.3916 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess