EN
  • EN
  • DE

LA77000V-A-TLM-E

Part No LA77000V-A-TLM-E
Manufacturer ON Semiconductor
Catalog RF Modulators
Description IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LA7700
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 466845-LA77000V-A-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA77000V-A-TLM-E CAD Model

Description

The ON Semiconductor LA77000V-A-TLM-E is a highly integrated and robust automotive-grade product designed to meet the demanding requirements of the modern automotive industry. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the performance and reliability of automotive systems.

Key Features

  • High Integration: The LA77000V-A-TLM-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system manufacturers.
  • Automotive Grade: Manufactured to withstand the harsh conditions of the automotive environment, this product complies with rigorous industry standards for temperature, durability, and reliability.
  • Efficiency: Designed with power efficiency in mind, the LA77000V-A-TLM-E helps to minimize energy consumption, which is crucial for electric and hybrid vehicles.
  • Performance: The device delivers consistent, high-quality performance, essential for safety-critical automotive applications.

Applications

The versatility of the LA77000V-A-TLM-E makes it suitable for a wide range of applications within the automotive sector. It is particularly well-suited for:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Vehicle Networking
  • Powertrain and Engine Control Units

Quality and Support

ON Semiconductor ensures that the LA77000V-A-TLM-E meets the highest quality standards, providing comprehensive technical support and documentation to assist with integration and troubleshooting. Customers can rely on ON Semiconductor's global network for consistent supply and support.

Environmental Compliance

Adhering to environmental regulations, the LA77000V-A-TLM-E is designed to be compliant with RoHS directives, ensuring a reduced environmental impact and promoting sustainability in the automotive industry.

With its advanced features, the LA77000V-A-TLM-E from ON Semiconductor is an ideal choice for automotive manufacturers looking for a reliable, high-performance solution to power the next generation of vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $15.2094
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3993 $62.9685
105+ $1.1482 $120.5610
160+ $1.1123 $177.9680
215+ $1.0765 $231.4475
280+ $1.0406 $291.3680
375+ $0.9329 $349.8375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess