EN
  • EN
  • DE

ADL5358ACPZ-R7

Part No ADL5358ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 500MHZ-1.7GHZ 36LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular
Frequency 500MHz to 1.7GHz
Number of Mixers 2
Gain 8.3dB
Noise Figure 9.9dB
Operating Supply Current 350mA
Supply Voltage - Operating 3.3 V to 5 V
Case / Package 36-LFCSP-VQ (6x6)
Win Source Part Number 126944-ADL5358ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5358ACPZ-R7 CAD Model

Description

Product Overview: ADL5358ACPZ-R7

The ADL5358ACPZ-R7 is a high-performance, double-balanced active mixer from Analog Devices Inc., designed to provide exceptional frequency conversion accuracy and isolation for a variety of RF and IF applications. This device is part of ADI's extensive lineup of RF components that cater to the demanding needs of communication systems, test equipment, and radar platforms.

Key Features and Benefits

  • Wide Frequency Range: The ADL5358ACPZ-R7 is capable of operating over a broad frequency range, making it suitable for diverse applications, from base station receivers to complex RF systems.
  • High Linearity: With excellent IIP3 performance, this mixer maintains signal integrity even at high input power levels, ensuring minimal distortion in the signal processing chain.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining a high signal-to-noise ratio (SNR), crucial for high-quality signal reception.
  • High Isolation: The mixer provides high isolation between its ports, which reduces potential interference and improves overall system performance.
  • Single-Ended RF/LO Inputs: For ease of integration, the mixer supports single-ended RF and LO inputs, simplifying the design and reducing the need for external components.
  • Compact Package: Housed in a compact 3 mm x 3 mm LFCSP package, the ADL5358ACPZ-R7 is designed for space-constrained applications, without compromising on performance.

Applications

  • Wireless Infrastructure
  • Point-to-Point and Point-to-Multipoint Radios
  • RFID Readers
  • Test and Measurement Equipment
  • Radar Systems

The ADL5358ACPZ-R7 is engineered to deliver reliable performance in environments where high dynamic range and low distortion are essential. Its robust design and manufacturing ensure that it can withstand the rigors of both commercial and industrial applications. Analog Devices Inc. provides extensive technical support and documentation, making integration of the ADL5358ACPZ-R7 into your design project a seamless experience.

For designers seeking a mixer that offers a combination of performance, integration, and reliability, the ADL5358ACPZ-R7 from Analog Devices Inc. is an excellent choice that meets and exceeds the stringent requirements of modern RF systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9512 $75.8048
8+ $15.5498 $124.3984
12+ $15.0647 $180.7764
16+ $14.5784 $233.2544
21+ $14.0922 $295.9362
28+ $12.6345 $353.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess