EN
  • EN
  • DE

ADIS16488AMLZ

Part No ADIS16488AMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/MAG SPI 24ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001386-ADIS16488AMLZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Sensors, Transducers Motion Sensors IMUs (Inertial Measurement Units)
Series iMEMS®, iSensor™
Package Tray
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Magnetometer, 9 Axis
Output Type SPI
Operating Temperature -40°C ~ 85°C (TA)
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian ADIS16488AMLZ CAD Model

Description

ADIS16488AMLZ - High-Performance, Precision Inertial Measurement Unit (IMU)

The ADIS16488AMLZ is a technologically advanced Inertial Measurement Unit (IMU) designed and manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This compact, high-precision sensor system offers a complete inertial solution by integrating a triad of gyroscopes, accelerometers, magnetometers, and a pressure sensor along with a temperature sensor, all in a single package.

Key to the ADIS16488AMLZ's performance is its robust and reliable MEMS technology, which ensures stable and accurate measurements even in challenging environments. The device is particularly suitable for applications where precise motion sensing is critical, such as in aerospace, defense, and industrial automation.

Features and Benefits

  • Tactical Grade Performance: With its superior bias stability and low noise characteristics, the ADIS16488AMLZ provides high-quality data output, meeting the rigorous demands of tactical grade applications.
  • Factory Calibrated: The device comes fully calibrated for sensitivity, bias, alignment, and temperature, which simplifies integration and reduces the need for system-level calibration.
  • Multi-Axis Sensing: The IMU includes a tri-axis gyroscope, tri-axis accelerometer, tri-axis magnetometer, and a pressure sensor, offering a comprehensive sensing solution.
  • Data Integrity: It features a 3300 Hz sensor bandwidth and a data rate up to 2460 SPS (samples per second), ensuring high-speed data capture with minimal delay.
  • Robust Design: Housed in a rugged, hermetically sealed LGA package, the ADIS16488AMLZ is designed to withstand harsh environmental conditions, including shock and vibration.
  • Integration Ease: The device supports SPI (Serial Peripheral Interface) for easy integration with a wide range of microcontrollers and embedded systems.

The ADIS16488AMLZ also features programmable filters and alarms, enabling users to customize performance to specific application needs. The combination of high precision, reliability, and ease of use makes the ADIS16488AMLZ an ideal choice for engineers and developers seeking to enhance the performance and integrity of their motion-sensitive systems.

With its commitment to quality and performance, Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the ADIS16488AMLZ into your project is as smooth as possible.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess