EN
  • EN
  • DE

ADM485ARMZ

Part No ADM485ARMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 5V 5MBPS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 5Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767926-ADM485ARMZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADM485
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM485ARMZ CAD Model

Description

Product Overview: ADM485ARMZ by Analog Devices Inc.

The ADM485ARMZ is a high-performance, low-power, differential line transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the Analog Devices' ADM485 family and is specifically engineered to operate in bidirectional data communications on multipoint bus transmission lines.

Key Features

  • Interface Type: RS-485/RS-422
  • Data Rate: Up to 5 Mbps
  • Supply Voltage: 5 V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: MSOP-8
  • ESD Protection: ±15kV on the bus pins
  • Half-Duplex Communication: Allows for cost-effective bidirectional communication
  • Low Power Consumption: Ideal for power-sensitive applications
  • Thermal Shutdown Protection: Ensures device protection under fault conditions

This transceiver is designed for balanced data transmission and complies with EIA standards RS-485 and RS-422. It is capable of transmitting data at rates up to 5 Mbps, making it suitable for high-speed data communication in industrial, networking, and telecommunication applications. The ADM485ARMZ operates with a single 5 V power supply and features a wide common-mode range, making it robust in noisy environments and over long cable runs.

With its small MSOP-8 package, the ADM485ARMZ is perfect for applications where space is at a premium. The device also features thermal shutdown protection, which prevents damage to the device in the event of excessive power dissipation, such as during fault conditions like bus contention or short circuits.

The integrated ESD protection circuitry guards the transceiver against electrostatic discharges, ensuring reliability and longevity in harsh environments. This protection, along with the device's low power consumption and half-duplex communication capability, makes the ADM485ARMZ a reliable and efficient solution for your data transmission needs.

Whether you are designing a complex industrial control system or a simple point-to-point communication link, the ADM485ARMZ from Analog Devices Inc. offers a combination of performance, power efficiency, and reliability that is hard to match.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1535 $55.3815
20+ $5.0491 $100.9820
31+ $4.8913 $151.6303
43+ $4.7335 $203.5405
55+ $4.5757 $251.6635
74+ $4.1024 $303.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess