EN
  • EN
  • DE

ADG918BRMZ

Part No ADG918BRMZ
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SW ONE HS SPDT 1.6/2.7V 8MSOP / RF Switch SPDT 0MHz to 4GHz 34dB 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Frequency - Lower DC
Frequency - Upper 2GHz
Isolation @ Frequency 37dB @ 1GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 1GHz
IIP3 36dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 17dBm (typ) P1dB
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.65 V to 2.75 V
RF Type General Purpose
Case / Package 8-MSOP
Win Source Part Number 008908-ADG918BRMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG918
Introduction Date September 09, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG918BRMZ CAD Model

Description

The ADG918BRMZ is a high-performance, single-pole, double-throw (SPDT) RF switch from the esteemed manufacturer Analog Devices Inc. This device is designed for a broad range of applications, including RF communications, wireless systems, and instrumentation, where high isolation, low insertion loss, and excellent linearity are critical.

Key Features

  • Frequency Range: The ADG918BRMZ operates over a wide frequency range from DC to 4 GHz, making it versatile for various RF applications.
  • Insertion Loss: With a low insertion loss of typically 0.3 dB at 1 GHz, this RF switch ensures minimal signal attenuation, preserving signal integrity.
  • High Isolation: It offers high isolation (typically 30 dB at 1 GHz), which prevents signal leakage between ports and enhances overall system performance.
  • Single Supply Voltage: The device operates from a single 3 V to 5 V power supply, simplifying power management in system designs.
  • Positive Control Voltage: The switch uses positive control voltage ranging from 0 V to 5 V, providing compatibility with standard logic levels.
  • ESD Protection: It features on-chip electrostatic discharge (ESD) protection, safeguarding the device from static damage during handling and operation.
  • Small Package: Housed in a compact MSOP (Mini Small Outline Package) with 8 leads, the ADG918BRMZ is suitable for space-constrained applications.

Applications

The ADG918BRMZ is ideal for a variety of applications, including:

  • Cellular phones
  • Wireless LAN (WLAN) devices
  • RFID systems
  • Test equipment and instrumentation
  • Data acquisition systems
  • Communication systems

Conclusion

In summary, the ADG918BRMZ RF switch by Analog Devices Inc. is a high-quality component designed for RF signal routing in various electronic systems. With its low insertion loss, high isolation, and robust performance across a wide frequency range, this device is an excellent choice for designers looking to optimize their RF applications.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7296 $59.6736
34+ $3.4890 $118.6260
52+ $3.3688 $175.1776
74+ $3.1281 $231.4794
96+ $3.0079 $288.7584
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,570 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess