EN
  • EN
  • DE

ADG623BRM

Part No ADG623BRM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS +-5 V/ +5V 4 OHM DUAL SPST SWITCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140363-ADG623BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG623BRM CAD Model

Description

Analog Devices Inc. ADG623BRM

The ADG623BRM from Analog Devices Inc. is a precision, dual-channel analog switch renowned for its high performance and reliability. This component is designed to facilitate the routing of analog signals in a wide array of applications, including data acquisition systems, communication devices, and audio/visual equipment. Its compact MSOP (Mini Small Outline Package) footprint makes it an ideal choice for space-constrained designs.

With a typical on-resistance of just 0.5 ohms and a +/-5V to +/-15V dual supply voltage range, the ADG623BRM offers excellent signal integrity with minimal distortion and attenuation. This switch is characterized by its low power consumption, which is a critical factor for battery-powered devices, ensuring efficient operation without compromising performance. Additionally, the switch provides a single-supply operation range from 10V to 30V, offering versatility for various circuit configurations.

The ADG623BRM features a 3 dB bandwidth of over 200 MHz, which allows it to handle high-frequency signals with ease. This makes it suitable for use in video signal routing and other high-speed data applications. The switch also boasts a fast switching time, with a typical tON of 28 ns and tOFF of 20 ns, enabling rapid signal transition that is essential for time-sensitive applications.

Another key attribute of the ADG623BRM is its low charge injection, which minimizes signal corruption during the switching process. This is particularly important in precision measurement systems where signal integrity is paramount. The device also includes built-in overvoltage protection, safeguarding the switch against unexpected voltage spikes that could potentially damage the system.

For designers who require a reliable and high-performing analog switch, the ADG623BRM from Analog Devices Inc. offers an optimal solution. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, while its compact size allows for seamless integration into a wide range of applications.

Key Features:

  • Dual-channel analog switch
  • Low on-resistance: 0.5 ohms typical
  • Wide dual-supply voltage range: +/-5V to +/-15V
  • Single-supply operation: 10V to 30V
  • High 3 dB bandwidth: >200 MHz
  • Fast switching time: tON 28 ns, tOFF 20 ns
  • Low charge injection
  • Overvoltage protection
  • MSOP package for space-saving applications

Whether it's for audio signal routing, data acquisition, or any other application requiring a high-quality analog switch, the ADG623BRM stands out as a top-tier choice for engineers and designers.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess