EN
  • EN
  • DE

ADG5209BRUZ-RL7

Part No ADG5209BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 1X4:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADG5209
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG5209BRUZ-RL7DKR-ND, ADG5209BRUZ-RL7CT-ND, 505-ADG5209BRUZ-RL7DKR, ADG5209BRUZ-RL7TR, ADG5209BRUZ-RL7DKR, ADG5209BRUZ-RL7TR-ND, ADG5209BRUZ-RL7CT, 505-ADG5209BRUZ-RL7CT, 505-ADG5209BRUZ-RL7TR, ADG5209BRUZ-RL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910361-ADG5209BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5209BRUZ-RL7 CAD Model

Description

Product Overview: ADG5209BRUZ-RL7 from Analog Devices Inc.

The ADG5209BRUZ-RL7 is a high-performance, monolithic CMOS device comprising eight single-pole/single-throw (SPST) switches from the renowned manufacturer Analog Devices Inc. This product is designed to deliver exceptional signal integrity with minimal distortion and is ideal for a wide range of applications, including data acquisition systems, communication systems, and relay replacements, among others.

Constructed using Analog Devices' proprietary iCMOS® process, the ADG5209BRUZ-RL7 offers a dual supply voltage range of ±9 V to ±22 V or a single supply range of 9 V to 44 V, providing the flexibility needed for various system designs. The device features a robust on-resistance profile that remains flat over the full analog signal range, ensuring consistent performance and minimal signal attenuation.

Key Features:

  • Low On-Resistance: The ADG5209BRUZ-RL7 boasts a low on-resistance (RON) that typically stands at 4.5 Ω, which helps in reducing signal loss and improving signal fidelity.
  • High Bandwidth: With a high bandwidth of 180 MHz, this switch can handle high-speed signals, ensuring minimal signal degradation and making it suitable for high-frequency applications.
  • Low Capacitance: The switch's low capacitance reduces the amount of charge injection, making it ideal for precise analog signal switching.
  • Latch-Up Proof: The device is designed to be immune to latch-up, which enhances its reliability and robustness in complex electronic systems.
  • Extended Temperature Range: It operates over an extended industrial temperature range of -40°C to +85°C, ensuring consistent performance in various environmental conditions.
  • Packaging: The ADG5209BRUZ-RL7 is available in a 16-lead TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

The ADG5209BRUZ-RL7 also features a 3 V logic-compatible digital input, which simplifies the interface with modern microcontrollers and digital logic. This level of compatibility ensures easy integration into digital systems without the need for additional level shifting components.

With its combination of high performance, robustness, and versatility, the ADG5209BRUZ-RL7 from Analog Devices Inc. is a reliable choice for designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess