Product Overview: ADG3308BRUZ-REEL
The ADG3308BRUZ-REEL is a versatile 8-channel bidirectional level translator from Analog Devices Inc., designed to offer seamless voltage level translation in multi-voltage systems. This component is particularly suitable for applications where communication between different voltage domains is required, such as interfacing between microcontrollers and peripherals with non-matching voltage levels.
Key Features
- Channels: 8 bidirectional channels for versatile interfacing.
- Voltage Range: Can translate between voltage levels ranging from 1.15V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCY side, accommodating a wide array of devices and systems.
- Low On Resistance: The on resistance of the switch is typically 4Ω, providing efficient signal transmission without significant loss or distortion.
- High-Speed Operation: Capable of transmitting data at high speeds, making it suitable for high-performance applications.
- Power-Off Protection: Inputs on the higher voltage side (VCCY) are protected when the lower voltage side (VCCA) is powered off.
- Break-Before-Make Switching: Ensures signal integrity by preventing shorting when switching between channels.
- ESD Protection: Equipped with robust electrostatic discharge (ESD) protection to ensure durability and longevity in harsh environments.
Applications
The ADG3308BRUZ-REEL is ideal for a broad range of applications including, but not limited to:
- Level translation for SD/MMC cards, SIM cards, and other memory interfaces.
- Interfacing microprocessors, microcontrollers, or digital signal processors (DSPs) with different voltage levels.
- Automotive infotainment systems requiring communication between components of varying voltage levels.
- Mobile devices where battery life and power efficiency are critical.
- Industrial and telecommunications equipment seeking to integrate legacy components with newer technology.
Package and Quality
The ADG3308BRUZ-REEL is provided in a compact TSSOP-20 package, which is ideal for space-constrained applications. As part of Analog Devices Inc.'s commitment to quality, the device is manufactured in compliance with industry standards and is available in a tape and reel format for efficient assembly processes.
With its robust feature set and reliable performance, the ADG3308BRUZ-REEL is an excellent choice for designers looking to bridge the gap between different voltage domains within their electronic systems.