EN
  • EN
  • DE

ADG3123BRUZ-REEL7

Part No ADG3123BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description 8-Channel CMOS Logic to High Voltage Level Translator | IC TRNSLTR UNIDIR 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 5.5V
Voltage - VCCB 2.3V ~ 5.5V
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Features Over Voltage Protection
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number ADG3123
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140167-ADG3123BRUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3123BRUZ-REEL7 CAD Model

Description

The ADG3123BRUZ-REEL7 is a highly integrated, high-voltage level translator manufactured by Analog Devices Inc. This device is designed to address the needs of multi-voltage systems by providing seamless translation between different logic voltage levels. Its robust design and flexibility make it an ideal choice for a wide range of applications, including but not limited to data communication, automotive interfaces, and mixed-voltage system environments.

Key Features:

  • Voltage Level Translation: Capable of translating from as low as 1.15V up to 5.5V input logic level to an output logic level ranging from 3V to 20V, providing a versatile solution for interfacing between low-voltage digital logic circuits and higher-voltage requirements.
  • Output Current: High output current drive capability, which is essential for driving heavy loads or for use in power-demanding applications.
  • Low Power Consumption: Features a low quiescent current, making it suitable for power-sensitive applications.
  • High-Speed Operation: Designed to support high-speed signal transmission, ensuring minimal signal delay and high data integrity.
  • Robust Protection: Integrated with over-voltage protection and ESD protection circuits, enhancing the reliability and longevity of the device in harsh electrical environments.
  • Package: Available in a compact TSSOP-20 (thin shrink small outline package), which is suitable for space-constrained applications.

Applications:

  • Data Communication Interfaces
  • Automotive Control Systems
  • Level Translation for Mixed-Voltage Systems
  • Signal Path Applications

The ADG3123BRUZ-REEL7 is provided in a tape and reel format (REEL7), which facilitates automated pick-and-place assembly processes, making it an efficient choice for mass production. With its strong feature set and reliable performance, the ADG3123BRUZ-REEL7 from Analog Devices Inc. is a strategic component for engineers looking to bridge the gap between various logic levels in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9172 $55.3376
18+ $5.6756 $102.1608
28+ $5.4983 $153.9524
38+ $5.3209 $202.1942
49+ $5.1436 $252.0364
66+ $4.6115 $304.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess