EN
  • EN
  • DE

ADE7760ARS

Part No ADE7760ARS
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC DETECTOR ENERGY METER 20-SSOP / Single Phase Meter IC 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Input Impedance 400kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Current - Supply 4mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADE7760
Standard Package 66 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557306-ADE7760ARS
Ultra Librarian 3D Model Ultra Librarian ADE7760ARS CAD Model

Description

Product Overview: ADE7760ARS

The ADE7760ARS is a highly integrated electrical energy measurement IC produced by Analog Devices Inc., a renowned leader in precision signal processing technology. This advanced chip is designed to be a key component in energy metering systems, providing accurate and reliable measurements of power consumption for both residential and commercial applications.

Key Features

  • High Accuracy: The ADE7760ARS offers exceptional measurement precision, making it suitable for applications that require stringent energy accounting.
  • On-Chip Energy Data Accumulation: It features an on-chip energy data accumulation system, which enables direct energy measurement without the need for external components.
  • Pulse Output: A frequency output proportional to the active power is available, which can be used for mechanical counter displays or interfacing with external microcontrollers.
  • Low Power Consumption: Designed for efficient operation, the ADE7760ARS maintains low power consumption, which is crucial for reducing the overall power usage of the metering system.
  • Wide Dynamic Range: The device supports a wide range of current inputs, accommodating various types of loads from light to heavy power usage.

Applications

The ADE7760ARS is ideally suited for a variety of applications, including:

  • Residential and commercial energy meters
  • Utility metering systems
  • Sub-metering systems
  • Smart energy management systems

Technical Specifications

Parameter Value
Supply Voltage 5 V
Operating Temperature -40°C to +85°C
Package Type 24-SSOP (Shrink Small Outline Package)
Communication Interface SPI (Serial Peripheral Interface)

In conclusion, the ADE7760ARS by Analog Devices Inc. is a sophisticated and efficient solution for energy measurement needs. Its integration of advanced features with high accuracy makes it a top choice for developers and engineers looking to implement reliable energy metering in their systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess