EN
  • EN
  • DE

ATUC256L3U-ZUR

Part No ATUC256L3U-ZUR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047026-ATUC256L3U-ZUR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATUC256L3U-ZUR CAD Model

Description

Product Overview: ATUC256L3U-ZUR from Microchip Technology

The ATUC256L3U-ZUR is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding requirements of modern embedded systems. This high-performance component is part of the AVR® UC3 L3 series and is notable for its low-power consumption and robust processing capabilities.

Key Features

  • Core: The ATUC256L3U-ZUR is built around a 32-bit AVR UC3 core that operates at a maximum speed of 50MHz, offering a perfect balance between power efficiency and processing speed.
  • Memory: It comes equipped with 256KB of in-system self-programmable flash, 16KB of SRAM, and 8KB of cache, ensuring ample storage for complex applications and efficient data handling.
  • Power Efficiency: This MCU is designed for power-sensitive applications, featuring picoPower® technology that enables ultra-low power consumption in both active and sleep modes.
  • Connectivity: A variety of communication interfaces are available, including USB OTG, UART, SPI, I2C, and more, providing versatile connectivity options for peripheral devices.
  • Advanced Peripherals: The device boasts a rich set of peripherals such as PWM channels, 16-bit timers, ADC, and DAC, enhancing its utility in a wide range of applications.
  • Operating Conditions: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance even in harsh environments.
  • Package: The ATUC256L3U-ZUR comes in a 64-lead TQFP package, which is suitable for space-constrained applications while also allowing for efficient heat dissipation.

Applications

With its robust feature set, the ATUC256L3U-ZUR is ideal for a variety of applications, including but not limited to industrial control systems, medical devices, automotive electronics, and IoT devices. Its low-power capabilities make it particularly well-suited for battery-operated devices where long battery life is crucial.

Conclusion

The ATUC256L3U-ZUR from Microchip Technology is a versatile and efficient microcontroller that provides designers with a powerful platform for developing sophisticated embedded systems. Its combination of high performance, extensive connectivity, and low power consumption make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess