EN
  • EN
  • DE

ADE7753ARS

Part No ADE7753ARS
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING DETEC 20-SSOP / Single Phase Meter IC 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Current - Supply 3mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADE7753
Standard Package 66 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557298-ADE7753ARS
Ultra Librarian 3D Model Ultra Librarian ADE7753ARS CAD Model

Description

The ADE7753ARS, manufactured by Analog Devices Inc., is a high-precision, single-phase electrical energy measurement IC with a serial interface. Designed for energy metering applications, this integrated circuit provides a complete system solution for measuring power, voltage, and current in a cost-effective and space-efficient package.

Key Features

  • High Accuracy: The ADE7753ARS is designed to offer high accuracy measurements, making it suitable for a wide range of residential and commercial metering applications.
  • On-Chip ADC: It features a 24-bit analog-to-digital converter (ADC) for high-resolution data acquisition, ensuring precise readings of energy consumption.
  • Power Supply: The device operates from a single 5V supply, simplifying the power design for metering applications.
  • Low Power Consumption: With its low power operation, the ADE7753ARS is ideal for energy-sensitive systems, helping to reduce the overall power consumption of the metering device.
  • Serial Interface: The inclusion of a serial interface facilitates easy communication with microprocessors or microcontrollers, enabling seamless integration into existing systems.
  • Multi-Function Output: A user-configurable energy pulse output is provided, which can be used for energy meter calibration or as a reference pulse for power management systems.

Applications

The ADE7753ARS is versatile and can be used in various metering applications, including:

  • Residential energy meters
  • Smart metering systems
  • Industrial metering and monitoring
  • Sub-metering applications

Technical Specifications

The device comes in a 24-lead SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance under various environmental conditions.

Conclusion

With its high level of integration and performance, the ADE7753ARS from Analog Devices Inc. stands out as a robust solution for energy measurement needs. It simplifies design efforts and reduces time-to-market for manufacturers of metering equipment looking for precise and reliable energy measurement capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8532 $58.5320
25+ $4.8027 $120.0675
38+ $4.6526 $176.7988
52+ $4.5026 $234.1352
67+ $4.3524 $291.6108
89+ $3.9022 $347.2958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess