EN
  • EN
  • DE

ADE7752AAR

Part No ADE7752AAR
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER POLYPH LP 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Input Impedance 450kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Current - Supply 6mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number ADE7752
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557295-ADE7752AAR
Ultra Librarian 3D Model Ultra Librarian ADE7752AAR CAD Model

Description

Product Overview: ADE7752AAR by Analog Devices Inc.

The ADE7752AAR is a high-precision electrical energy measurement IC from the renowned manufacturer, Analog Devices Inc. This integrated circuit is specifically designed for the accurate and reliable measurement of active energy in residential and industrial applications. It is an ideal choice for energy metering solutions in single-phase electrical systems.

Key Features

  • High Accuracy: The ADE7752AAR features a high-accuracy energy data conversion system, ensuring precise readings for billing and monitoring purposes.
  • On-Chip ADC: It includes a high-quality analog-to-digital converter (ADC) that provides direct interfacing to the voltage and current inputs.
  • Low Power Consumption: Designed with power efficiency in mind, this IC maintains low operational power consumption, making it suitable for power-sensitive applications.
  • Flexible Communication: The device offers SPI (Serial Peripheral Interface) communication for easy interface with microcontrollers and other digital systems.
  • Robust Design: The ADE7752AAR is built to withstand harsh electrical environments, ensuring long-term reliability and stability.

Applications

The ADE7752AAR is versatile and can be used in a variety of applications, including:

  • Residential energy meters
  • Smart metering systems
  • Industrial energy monitoring
  • Sub-metering
  • Energy management systems

Technical Specifications

Some of the technical specifications of the ADE7752AAR include:

  • Supply Voltage: 5 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 24-lead SOIC

The ADE7752AAR by Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology for energy measurement. With its robust feature set, this IC stands as a top-tier choice for developers and engineers looking to integrate reliable energy metering into their products.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8454 $54.7632
18+ $5.6168 $101.1024
28+ $5.4412 $152.3536
38+ $5.2657 $200.0966
50+ $5.0902 $254.5100
66+ $4.5636 $301.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess