EN
  • EN
  • DE

ADD8505WRUZ-REEL7

Part No ADD8505WRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC GAMMA BUFFER LCD 5CH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Rail-to-Rail
Number of Circuits 5
Slew Rate 7 V/μs
Operating Supply Current 3mA
Channel Output Current 380mA
Supply Voltage - Operating 3.3 V to 6.5 V
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 113854-ADD8505WRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADD8505WRUZ-REEL7 CAD Model

Description

Product Overview: ADD8505WRUZ-REEL7

The ADD8505WRUZ-REEL7 is a high-performance, low-power operational amplifier brought to you by Analog Devices Inc., a renowned leader in the manufacturing of precision electronic components. This op-amp is part of a product line that is widely recognized for its reliability and efficiency, making it an ideal choice for a broad range of applications.

Key Features

  • High Precision: The ADD8505WRUZ-REEL7 offers excellent accuracy and stability, which is essential for critical applications where precision is paramount.
  • Low Power Consumption: This operational amplifier is designed to operate with minimal power draw, making it suitable for battery-powered devices and energy-sensitive projects.
  • Wide Bandwidth: With a broad frequency response, this component can handle a variety of signals, ensuring versatility across different use cases.
  • Multiple Channels: The device features multiple amplifier channels, providing flexibility for designs that require more than one op-amp.
  • Surface-Mount Device (SMD): The ADD8505WRUZ-REEL7 comes in a compact SMD package, which is ideal for space-constrained applications.

Applications

The operational amplifier can be integrated into a wide array of electronic systems, including but not limited to:

  • Test and Measurement Equipment
  • Medical Devices
  • Analog Signal Processing
  • Data Acquisition Systems
  • Audio Electronics
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADD8505WRUZ-REEL7 is built to meet stringent industry standards, ensuring performance and longevity even under demanding conditions. Its robust design and manufacturing process guarantee that this operational amplifier will perform reliably, making it a trusted component for your electronic designs.

Ordering Information

The ADD8505WRUZ-REEL7 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and product information, please refer to the Analog Devices Inc. official website or contact their customer support for assistance.

You May Also Be Interested in

Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
Lowest to $1.2392
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6343 $65.3720
90+ $1.3410 $120.6900
135+ $1.2994 $175.4190
185+ $1.2566 $232.4710
240+ $1.2151 $291.6240
320+ $1.0892 $348.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess