EN
  • EN
  • DE

665189\8GB\512Mx8\16C

Part No 665189\8GB\512Mx8\16C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947535-665189\8GB\512Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 665189\8GB\512Mx8\16C CAD Model

Description

The NANYA 665189 8GB memory module is a high-capacity DRAM module designed for use in a variety of computing applications. This module utilizes a 512Mx8 configuration with 16 chips, providing ample memory space for demanding tasks. It is designed to increase system responsiveness and handle larger datasets efficiently.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Gaming Rigs
  • High-Performance Computing

Features

  • 8GB Capacity
  • 512Mx8 Configuration
  • 16 Chips
  • High-Speed Data Transfer
  • Reliable Performance

Benefits

  • Improved System Performance: The 8GB capacity enables smoother multitasking and faster application loading times.
  • Enhanced Responsiveness: Reduces lag and delays when working with large files or running memory-intensive programs.
  • Increased Productivity: Allows users to work more efficiently without being constrained by memory limitations.
  • Stable Operation: Designed and tested to ensure reliable performance and prevent system crashes.
  • Future-Proofing: Provides ample memory for running current and future software applications.

Additional Details

This memory module is designed to meet industry standards for compatibility and reliability. The specific type of DRAM (e.g., DDR4) and speed (e.g., 2400MHz) would need to be verified from the module's label or specifications sheet. It is crucial to ensure compatibility with the target system's motherboard before installation. The module is also designed for easy installation, making it a simple upgrade for existing systems. It offers a cost-effective way to boost performance and extend the lifespan of older computers.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess