EN
  • EN
  • DE

ADD8504WRUZ-REEL7

Part No ADD8504WRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC GAMMA BUFFER LCD 4CH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Rail-to-Rail
Number of Circuits 4
Slew Rate 7 V/μs
Operating Supply Current 2.7mA
Channel Output Current 380mA
Supply Voltage - Operating 3.3 V to 6.5 V
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 119874-ADD8504WRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADD8504WRUZ-REEL7 CAD Model

Description

ADD8504WRUZ-REEL7 - High Precision Operational Amplifier

The ADD8504WRUZ-REEL7 is a cutting-edge operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product stands out for its precision performance and is designed to cater to a wide range of applications including control systems, sensor interfaces, and industrial equipment.

With its advanced design, the ADD8504WRUZ-REEL7 provides excellent accuracy and stability, making it an ideal choice for applications requiring high precision. It features low offset voltage, low input bias current, and low noise, thereby ensuring signal integrity and minimizing errors in critical signal processing tasks.

Key Features:

  • Low Offset Voltage: Ensures high accuracy in amplification, crucial for precision applications.
  • Low Input Bias Current: Minimizes current errors, making it suitable for high-impedance sensor applications.
  • Low Noise: Preserves signal quality by reducing unwanted signal disturbances.
  • Wide Supply Voltage Range: Allows for flexible usage in various circuit configurations.
  • Extended Temperature Range: Reliable operation in diverse environmental conditions.

The device is provided in a compact package and comes in a tape and reel form (REEL7), which facilitates automated assembly processes and is ideal for mass production requirements. The ADD8504WRUZ-REEL7 is designed to be robust and durable, ensuring long-term reliability for your electronic designs.

Analog Devices Inc. is known for their rigorous testing and quality assurance processes, and the ADD8504WRUZ-REEL7 is no exception. It undergoes stringent checks to guarantee performance in line with its specifications, so you can trust it to perform consistently in your critical applications.

Whether you are designing a sophisticated medical instrument, a precision control system, or any other application that demands high-accuracy signal processing, the ADD8504WRUZ-REEL7 from Analog Devices Inc. is an excellent choice that combines performance, reliability, and innovation.

For detailed technical specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
Lowest to $1.2392
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3239 $58.0975
61+ $1.9069 $116.3209
94+ $1.8468 $173.5992
130+ $1.7879 $232.4270
168+ $1.7279 $290.2872
224+ $1.5489 $346.9536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess