EN
  • EN
  • DE

ADCMP671-1YUJZ-RL7

Part No ADCMP671-1YUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Low Power, Adjustable UV and OV Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Elements 1
Output Type Open Drain
Dual Supply Voltage (±) 1.7 V ~ 5.5 V
Current - Input Bias (Maximum) 2.5nA
Maximum Quiescent Current 11μA
Propagation Delay (Maximum) 10μs
Hysteresis 9.2mV
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6 Thin, TSOT-23-6
Mounting SMD
Manufacturer Package TSOT-6
Win Source Part Number 1139940-ADCMP671-1YUJZ-RL7
Manufacturer Homepage www.analog.com
Family Name ADCMP671
Introduction Date November 17, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP671-1YUJZ-RL7 CAD Model

Description

Analog Devices Inc. ADCMP671-1YUJZ-RL7 High-Speed Comparator

The ADCMP671-1YUJZ-RL7 is a state-of-the-art high-speed comparator from Analog Devices Inc., designed for applications that demand rapid signal processing and high performance. This precision device is adept at converting analog signals into digital ones with remarkable speed and accuracy, making it an ideal choice for systems that require quick response times and high reliability.

Key Features

  • Fast Propagation Delay: The ADCMP671-1YUJZ-RL7 boasts an impressive propagation delay, ensuring swift signal processing and response times for critical applications.
  • Single Supply Operation: This comparator operates on a single supply voltage, simplifying power management in system design and reducing the overall power requirements.
  • Low Power Consumption: With its focus on efficiency, the device consumes minimal power, which is essential for portable and battery-powered applications.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and allows for direct interfacing with a variety of logic families.

Applications

The ADCMP671-1YUJZ-RL7 is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • High-speed instrumentation
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • High-speed triggers
  • System monitoring and control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADCMP671-1YUJZ-RL7 is no exception. The device is built to meet high standards, ensuring long-term reliability and consistent performance in even the most demanding environments.

Package Information

The ADCMP671-1YUJZ-RL7 comes in a compact, 5-lead SOT-23 package, which is suitable for space-constrained applications. Its small footprint allows for high-density mounting, making it an excellent choice for modern, compact electronic devices.

Whether you are designing high-speed data systems, precision measurement equipment, or any application that requires rapid and accurate signal comparison, the ADCMP671-1YUJZ-RL7 from Analog Devices Inc. is a component that promises to deliver performance and reliability.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4090 $56.3600
80+ $1.3181 $105.4480
120+ $1.2727 $152.7240
170+ $1.1818 $200.9060
225+ $1.1363 $255.6675
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess