EN
  • EN
  • DE

B72214S171K101

Part No B72214S171K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Varistor, 175 Vrms @ +85 C, 225 VDC @ +85 C, 4500 A (Max.) @ +85 C, Leaded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 490 pF
Case / Package Metal
Clamping Current 50 A
Clamping Voltage 455 V
Contact Plating Tin
Lead/Base Style Radial
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 175 V
Max Voltage Rating (AC) 175 V
Max Voltage Rating (DC) 225 V
Min Operating Temperature -40 °C
Power Rating 600 mW
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8533400080
Varistor Voltage 270 V
Voltage Rating 225 V
Voltage Rating (AC) 175 V
Voltage Rating (DC) 225 V
Voltage Tolerance 10 %
Win Source Part Number 1179271-B72214S171K101
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72214S171K101 CAD Model

Description

The EPCOS (TDK) 1179271-B72214S171K101 is a metal-encased TVS (Transient Voltage Suppressor) varistor that offers a capacitance of 490 pF and a clamping voltage of 455 V.

  • Capacitance: 490 pF
  • Clamping Voltage: 455 V
  • Varistor Voltage: 270 V
  • Power Rating: 600 mW
  • Operating Temperature: -40 to 85 °C
  • Maximum Voltage Rating (DC): 225 V
  • Maximum Voltage Rating (AC): 175 V
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Ideal for: Applications in power supplies, AC and DC line protection, and telecommunications equipment

You May Also Be Interested in

Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess