The LMH0024MA/NOPB is a high-performance SMPTE 292M / 259M Serial Digital Cable Driver designed and manufactured by Texas Instruments. This advanced device is specifically engineered to facilitate the transmission of SMPTE standard serial digital signals over coaxial cable, a common requirement in professional video and broadcast applications.
Key Features
- Compatibility: Fully compliant with SMPTE 292M and 259M standards, ensuring reliable operation in broadcast-grade video applications.
- Performance: Capable of driving 75Ω transmission lines up to 1.485 Gbps, making it suitable for high-definition (HD) video signals without compromising signal integrity.
- Flexibility: Supports both HD and standard definition (SD) signals, providing versatility for different video formats.
- Power Management: Features low power consumption and an optional power-saving mode, making it an energy-efficient choice for continuous operation.
- Adjustability: Offers adjustable output swing and pre-emphasis, allowing optimization for various cable lengths and signal conditions.
- Protection: Integrated cable driver with short-circuit protection for robust operation under adverse conditions.
Applications
The LMH0024MA/NOPB is ideal for a range of applications within the broadcast industry, including:
- High-Definition Video Cameras
- Digital Video Routers and Switchers
- Distribution Amplifiers
- Video Editing and Production Equipment
Technical Specifications
- Package: 16-Pin SOIC
- Operating Temperature: -40°C to +85°C
- Supply Voltage: 3.3V ±10%
Quality and Reliability
The LMH0024MA/NOPB is built with Texas Instruments' commitment to quality, and it is available in a lead-free, environmentally-friendly package. Its robust design ensures long-term reliability in the demanding environments typical of professional video and broadcast applications.
For engineers and designers looking for a reliable solution to transmit high-speed digital video signals, the LMH0024MA/NOPB from Texas Instruments stands out as a top choice, offering performance, durability, and flexibility.