EN
  • EN
  • DE

ADCMP607BCPZ-WP

Part No ADCMP607BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP TTL/CMOS 1CHAN 12-LFCSP / Comparator with Latch CML, Complementary, Rail-to-Rail 12-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tray
Type with Latch
Number of Elements 1
Output Type CML, Complementary, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 2.5V
Current - Input Bias (Max) 5µA @ 2.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 1.5mA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Max) 2.1ns
Hysteresis 100µV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 12-WFQFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 12-LFCSP-WQ (3x3)
Base Product Number ADCMP607
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADCMP607BCPZWP,ANAANAADCMP607BCPZ-WP,2156-ADCMP607BCPZ-WP
Standard Package 50
Win Source Part Number 1011179-ADCMP607BCPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADCMP607BCPZ-WP CAD Model

Description

ADCMP607BCPZ-WP - A High-Speed Comparator from Analog Devices Inc.

The ADCMP607BCPZ-WP is a cutting-edge high-speed comparator designed by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This comparator is specifically engineered for applications requiring fast and accurate voltage comparison. With its robust design, it is well-suited for a wide range of industrial, automotive, and communication systems where reliability and precision are paramount.

Key Features

  • Fast Propagation Delay: The device boasts an impressive propagation delay, making it ideal for high-speed systems where response time is critical.
  • Low Power Consumption: Despite its high-speed capabilities, the ADCMP607BCPZ-WP is designed to operate with minimal power consumption, ensuring energy efficiency in your applications.
  • PECL/LVPECL Compatible Outputs: The comparator provides compatibility with PECL and LVPECL output standards, allowing for easy integration into existing systems.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, providing flexibility in various power environments.
  • Latch Function: The device includes a latch function that enables the user to hold the output state, which is useful for synchronizing signals in digital systems.
  • Adjustable Hysteresis: Users can set the hysteresis level to improve noise immunity and prevent false triggering in noisy environments.

Applications

  • High-Speed Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • High-Frequency Oscillators and Clock Distribution
  • Line Receivers
  • Pulse and Signal Conditioning
  • Zero-Crossing Detectors

The ADCMP607BCPZ-WP comes in a compact LFCSP (Lead Frame Chip Scale Package) that ensures a small footprint on the PCB while providing excellent thermal performance. Its wide operating temperature range makes it suitable for harsh environments, and the 'WP' suffix indicates a robust design that can withstand the demands of extended wear and harsh conditions.

With its exceptional speed, reliability, and versatility, the ADCMP607BCPZ-WP from Analog Devices Inc. is the ideal solution for designers looking to enhance the performance and efficiency of their high-speed signal processing applications.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess