EN
  • EN
  • DE

ADCMP606BKSZ-R2

Part No ADCMP606BKSZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply CML Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Use For General
Number of Elements 1
Output Type CML, Complementary, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 2.5V
Current - Input Bias (Maximum) 5μA at 2.5V
Current - Output 50mA
Current - Quiescent (Maximum) 26mA
CMRR, PSRR 50dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 2.1ns
Hysteresis 100μV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Mounting Style SMD
Supplier Device Package SC-70-6
Family Part Number ADCMP606
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139937-ADCMP606BKSZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP606BKSZ-R2 CAD Model

Description

ADCMP606BKSZ-R2: High-Speed Comparator from Analog Devices Inc.

The ADCMP606BKSZ-R2 is a cutting-edge high-speed comparator manufactured by Analog Devices Inc., designed for applications that demand rapid signal processing and high precision. This comparator is part of the ADCMP606 series, known for its fast propagation delays and minimal input offset voltage, making it an ideal choice for high-frequency or fast-switching systems.

Key Features

  • High-Speed Operation: The ADCMP606BKSZ-R2 boasts a fast propagation delay, typically just 2.5 ns, which allows for quick response times in critical applications such as data communication, automated test equipment, and high-speed instrumentation.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains efficiency with low power consumption, making it suitable for power-sensitive designs.
  • PECL and LVDS Compatible Outputs: The comparator provides both PECL (Positive Emitter-Coupled Logic) and LVDS (Low-Voltage Differential Signaling) outputs, offering flexibility for interfacing with various logic families.
  • Input Hysteresis: With built-in input hysteresis, the ADCMP606BKSZ-R2 ensures stable operation, eliminating false triggering due to noise and providing a cleaner output signal.
  • Adjustable Input Offset Voltage: Users have the ability to fine-tune the input offset voltage, allowing for greater control over the comparator's performance and threshold levels.
  • Single Supply Voltage: The device operates on a single supply voltage ranging from 3.0 V to 5.5 V, simplifying power supply design and compatibility.

Applications

The ADCMP606BKSZ-R2 is versatile and can be used in a variety of applications, including:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Pulse-width modulation (PWM) circuits
  • Clock and data recovery systems
  • Line receivers

Package and Quality

This high-performance comparator is available in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and the ADCMP606BKSZ-R2 is no exception, ensuring reliability and performance consistency across various conditions.

With its combination of speed, precision, and low power consumption, the ADCMP606BKSZ-R2 from Analog Devices Inc. stands out as a superior choice for designers looking to improve the efficiency and response times of their electronic systems.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9431 $55.6017
16+ $6.5175 $104.2800
24+ $6.3138 $151.5312
33+ $6.1101 $201.6333
43+ $5.9065 $253.9795
57+ $5.2954 $301.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess