EN
  • EN
  • DE

G70A-ZOC16-4 DC24

Part No G70A-ZOC16-4 DC24
Manufacturer Omron
Catalog Relay Sockets
Description RELAY BLOCK 10AMP OUT BASE PNP / Relay Socket DIN Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr Omron Automation and Safety
Series G70A
Package Bulk
Type Socket
Number of Positions 16
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products Multiple Series
Features Diode
Base Product Number G70A-ZO
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.49.0055
Other Names G70A-ZOC16-4 DC24-ND,G70A-ZOC16-4DC24-ND,Z9514,G70A-ZOC16-4DC24,G70AZOC164DC24
Standard Package 1
Win Source Part Number 1047265-G70A-ZOC16-4 DC24
Ultra Librarian 3D Model Ultra Librarian G70A-ZOC16-4 DC24 CAD Model

Description

The G70A-ZOC16-4 DC24 is a 16-position socket designed for use with multiple series of relays.

  • Positions: 16
  • Termination Style: Screw Terminal
  • Diode: Included
  • Mounting: DIN Rail
  • Packaging: Bulk
  • Manufacturer: Omron Automation and Safety
  • Also Known As: Z9514
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.49.0055

You May Also Be Interested in

TE Connectivity
RELAY SOCKET 11 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Omron
RELAY SOCKET 10 POS THROUGH HOLE
Lowest to $7.4696
Omron
RELAY SOCKET 6 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $2.3471
Omron
RELAY BLOCK 10AMP OUT BASE PNP / Relay Socket DIN Rail
Need more? Email Us
TE Connectivity
5P POS-LOCK BU GEH / Relay Housing Wiring Harness
Lowest to $0.1644
Crouzet USA
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
TE Connectivity
RELAY SOCKET 8 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess