EN
  • EN
  • DE

LM3S9G97-IQC80-A2

Part No LM3S9G97-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 60
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S9G97
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341977-LM3S9G97-IQC80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S9G97-IQC80-A2 CAD Model

Description

Product Overview: Texas Instruments LM3S9G97-IQC80-A2

The Texas Instruments LM3S9G97-IQC80-A2 is a high-performance microcontroller that is part of the Stellaris® LM3S series, designed to cater to a wide range of embedded applications. This microcontroller is built on the ARM® Cortex™-M3 processor, which offers users an optimal balance between performance and power efficiency.

Key Features

  • Processor Core: At its heart, the LM3S9G97-IQC80-A2 features a 32-bit ARM Cortex-M3 processor core running at up to 80 MHz, providing robust computational capabilities and support for real-time operations.
  • Memory: It comes equipped with 512 KB of Flash memory and 96 KB of SRAM, which allows for ample space for application code and data storage without the need for external memory components.
  • Communication Interfaces: This microcontroller includes a variety of communication peripherals such as UART, SSI/SPI, I2C, and CAN, enabling it to handle complex communication requirements with ease.
  • Digital and Analog Features: The LM3S9G97-IQC80-A2 provides a range of digital and analog peripherals including GPIOs, timers, ADCs, and analog comparators, which are essential for interfacing with sensors, actuators, and other electronic components.
  • Power Management: With integrated power management features, this microcontroller ensures efficient operation by minimizing power consumption during idle and active states.
  • Package: The device is available in a 100-pin LQFP (Low-profile Quad Flat Package), which offers a compact footprint while still providing enough pins for extensive functionality.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The versatility of the LM3S9G97-IQC80-A2 makes it ideal for a variety of applications, including industrial control systems, automotive electronics, networking equipment, and consumer electronics. Its robust set of features and capabilities enable developers to create complex and reliable systems while maintaining cost-effectiveness and energy efficiency.

Conclusion

The Texas Instruments LM3S9G97-IQC80-A2 is a powerful microcontroller that offers a comprehensive set of features suitable for a multitude of embedded applications. Its integration of a powerful ARM Cortex-M3 core, coupled with extensive memory, communication interfaces, and robust digital and analog peripherals, makes it a go-to choice for engineers and developers seeking a reliable and flexible microcontroller solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess