EN
  • EN
  • DE

ADCMP605BCPZ-WP

Part No ADCMP605BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply LVDS Comparators | IC COMP LVDS 1CHAN 12-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type with Latch
Number of Elements 1
Output Type Complementary, LVDS, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 3V
Current - Input Bias (Maximum) 5μA at 3V
Current - Output 50mA
Current - Quiescent (Maximum) 3mA
CMRR, PSRR 50dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 3ns
Hysteresis 100μV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 12-WFQFN Exposed Pad, CSP
Mounting Style SMD
Supplier Device Package 12-LFCSP-WQ (3x3)
Family Part Number ADCMP605
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1139936-ADCMP605BCPZ-WP
Manufacturer Homepage www.analog.com
Family Name ADCMP605
Introduction Date February 28, 2006
ECCN EAR99
Country of Origin Republic of Korea, Republic of Korea, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP605BCPZ-WP CAD Model

Description

The ADCMP605BCPZ-WP is a cutting-edge high-speed comparator designed by Analog Devices Inc., renowned for its precision and reliability in the field of electronic components. This device is tailored for applications that require rapid signal comparison, such as high-speed data acquisition systems, zero-crossing detectors, and pulse-width modulation (PWM) controllers.

Key Features

  • Fast Propagation Delay: The ADCMP605BCPZ-WP boasts an impressive propagation delay, significantly reducing the response time in high-speed signal processing applications.
  • Low Voltage Operation: Engineered for efficiency, this comparator can operate at low voltage levels, making it suitable for battery-powered devices and portable applications.
  • PECL and LVDS Compatible Outputs: It offers flexible interfacing options with both PECL and LVDS output compatibility, ensuring seamless integration into a wide range of digital systems.
  • Wide Supply Voltage Range: The device supports a broad supply voltage range, providing versatility in various operational environments.
  • Latch Function: Includes a latch function that allows the user to control the output state, enhancing its utility in complex digital logic circuits.
  • Overdrive and Input Hysteresis: Features built-in overdrive and input hysteresis to improve performance in noisy environments and ensure stable operation.

Applications

The ADCMP605BCPZ-WP is ideal for high-speed digital and mixed-signal environments where accurate and rapid comparison of signals is paramount. It is commonly used in clock and data recovery systems, high-speed sampling, automated test equipment (ATE), and other time-critical signal processing tasks.

Package and Quality

Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADCMP605BCPZ-WP is designed for space-constrained applications without compromising on performance. As with all Analog Devices components, it is manufactured to high standards, ensuring reliability and longevity in demanding industrial conditions.

Whether it's for precise timing applications, fast data acquisition, or high-speed instrumentation, the ADCMP605BCPZ-WP from Analog Devices Inc. is an excellent choice for designers looking to enhance the speed and accuracy of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1501 $61.8012
28+ $4.2257 $118.3196
43+ $4.0937 $176.0291
59+ $3.9617 $233.7403
76+ $3.8295 $291.0420
101+ $3.4334 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess