EN
  • EN
  • DE

ADCMP603BCPZ-R7

Part No ADCMP603BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparator | IC COMP TTL/CMOS 1CHAN 12-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 2.5V
Current - Input Bias (Maximum) 5μA at 2.5V
Current - Output 50mA
Current - Quiescent (Maximum) 1.8mA
CMRR, PSRR 50dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 5ns
Hysteresis 100μV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 12-WFQFN Exposed Pad, CSP
Mounting Style SMD
Supplier Device Package 12-LFCSP-WQ (3x3)
Family Part Number ADCMP603
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717522-ADCMP603BCPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP603BCPZ-R7 CAD Model

Description

ADCMP603BCPZ-R7: A High-Speed Comparator from Analog Devices Inc.

The ADCMP603BCPZ-R7 is a cutting-edge high-speed voltage comparator from the renowned semiconductor manufacturer Analog Devices Inc. This device is designed for signal processing applications that demand rapid response times and high precision. It is particularly well-suited for use in high-frequency or high-speed systems, such as clock and data recovery circuits, high-speed signal triggering, and zero-crossing detectors.

With its advanced design, the ADCMP603BCPZ-R7 offers a slew of features that make it an ideal choice for engineers and designers working on critical applications. The comparator boasts a fast propagation delay, typically just 280 ps, which ensures quick and accurate signal comparison. This fast response is complemented by a low input offset voltage, typically 2.5 mV, which enhances the precision of the device.

The ADCMP603BCPZ-R7 operates with a wide supply voltage range from 2.5 V to 5.5 V, providing flexibility in various power environments. It also features a latched output stage with a complementary output, which allows for easy interfacing with other components in a system. The latch function is particularly useful in timing-critical applications, as it enables the capture of an output state until the device is ready to process the next signal.

Furthermore, this high-speed comparator is housed in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) with a part size of just 3 mm x 3 mm, making it an excellent choice for space-constrained applications. The small package size does not compromise its performance, as the device is built to offer excellent signal integrity and noise immunity.

Overall, the ADCMP603BCPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing high-performance components for the electronics industry. Its fast response time, precision, and versatile features make it an essential tool for engineers looking to enhance the speed and accuracy of their electronic designs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or consult the ADCMP603BCPZ-R7 datasheet.

You May Also Be Interested in

Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9025 $55.2200
18+ $5.6636 $101.9448
28+ $5.4866 $153.6248
38+ $5.3096 $201.7648
49+ $5.1326 $251.4974
66+ $4.6017 $303.7122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess