EN
  • EN
  • DE

ADM869LARQZ

Part No ADM869LARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW HIGH-SIDE P-CH 16QSOP / Power Switch/Driver 2A 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Outputs 6
Output Configuration High Side
Voltage - Load 2.7V ~ 5.5V
Current - Output (Max) 2A
Rds On (Typ) 45mOhm
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 16-QSOP
Package / Case 16-SSOP (0.154", 3.90mm Width)
Base Product Number ADM869L
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860205-ADM869LARQZ
Ultra Librarian 3D Model Ultra Librarian ADM869LARQZ CAD Model

Description

ADM869LARQZ Microprocessor Supervisory Circuit by Analog Devices Inc.

The ADM869LARQZ is a sophisticated microprocessor supervisory circuit designed by Analog Devices Inc. to monitor power supplies and microprocessor activity in digital systems. It provides a combination of features aimed at increasing the reliability of system operation.

This versatile component offers a range of functionalities including power supply monitoring, microprocessor reset, watchdog timer, and a debounced manual reset input. These features are essential for maintaining system integrity during power-up, operation, and power-down sequences.

Key Features:

  • Power Supply Monitoring: The ADM869LARQZ ensures that the power supply remains within acceptable voltage levels, providing a reset output during out-of-tolerance conditions. This protects the system from unpredictable behavior due to power supply fluctuations.
  • Reset Output: It generates a reset signal when the supply voltage drops below a preset threshold or when manually triggered. The reset signal ensures that the microprocessor restarts in a known state.
  • Watchdog Timer: The built-in watchdog timer monitors the microprocessor activity. If the microprocessor fails to stroke the watchdog within a preset timeout period, the ADM869LARQZ will issue a reset signal to the microprocessor.
  • Manual Reset Input: A debounced manual reset input allows for an external trigger to initiate a system reset, providing an additional layer of control.

The ADM869LARQZ is available in a compact QSOP-16 package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C allows for deployment in various environments, ensuring reliable performance across different temperature profiles.

Integrating the ADM869LARQZ into a digital system enhances the overall stability and reliability, safeguarding against data loss and system crashes due to power supply issues or microprocessor malfunctions. It is an ideal choice for critical applications where continuous system monitoring is imperative.

With Analog Devices Inc.'s reputation for high-quality components, the ADM869LARQZ is a reliable and essential addition to any microprocessor-based system design.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.4033
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1910 $50.2920
30+ $3.4388 $103.1640
46+ $3.3314 $153.2444
63+ $3.2239 $203.1057
81+ $3.1164 $252.4284
108+ $2.7940 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess