EN
  • EN
  • DE

ADCMP563BRQZ

Part No ADCMP563BRQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 W/LATCH 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, Differential, ECL, Open-Emitter
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Voltage - Input Offset (Max) 2mV @ -5.2V,5V
Current - Input Bias (Max) 3µA @ -5.2V,5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 5mA, 25mA
CMRR, PSRR (Typ) 80dB CMRR, 85dB PSRR
Propagation Delay (Max) 0.83ns
Hysteresis ±1mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 16-QSOP
Base Product Number ADCMP563
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557234-ADCMP563BRQZ
Ultra Librarian 3D Model Ultra Librarian ADCMP563BRQZ CAD Model

Description

The ADCMP563BRQZ is a high-performance, high-speed comparator designed by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to deliver fast and reliable performance in a wide array of applications that require precise voltage comparison and signal processing.

Key Features

  • Fast Propagation Delay: With an impressive propagation delay typically under 2.5 ns, the ADCMP563BRQZ ensures rapid response times, making it ideal for high-speed systems.
  • Low Input Offset Voltage: The device boasts a low input offset voltage, which enhances its accuracy and precision in detecting voltage differences.
  • PECL Interface: The comparator is equipped with a Positive Emitter-Coupled Logic (PECL) interface, providing high-speed data transmission while maintaining signal integrity.
  • Adjustable Hysteresis: Users can adjust the hysteresis to optimize the device's performance for various signal conditions, reducing the likelihood of false triggering due to noise.
  • Single Supply Operation: It operates on a single 5V supply, simplifying power supply design and management.
  • Robust Package: Housed in a compact 16-lead QSOP package, the ADCMP563BRQZ is designed to fit into space-constrained applications while providing robustness and reliability.

Applications

The ADCMP563BRQZ is versatile and can be used in numerous high-speed applications including:

  • High-speed data acquisition systems
  • Automatic test equipment (ATE)
  • Pulse and signal generation
  • Zero-crossing detectors
  • Window comparators
  • High-speed instrumentation

Conclusion

The ADCMP563BRQZ from Analog Devices Inc. stands out as an exemplary high-speed comparator that combines speed, precision, and versatility. Its advanced features make it a go-to choice for engineers and designers looking to enhance the performance of their high-speed signal processing and data acquisition systems. With its ability to operate in demanding conditions and its user-friendly adjustments, this comparator is an invaluable component in the toolbox of modern electronics.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9192 $62.7576
6+ $17.1645 $102.9870
10+ $16.6281 $166.2810
13+ $16.0917 $209.1921
17+ $15.5553 $264.4401
22+ $13.9461 $306.8142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess