EN
  • EN
  • DE

ADCMP393ARUZ

Part No ADCMP393ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.3V ~ 5.5V
Voltage - Input Offset (Max) 2.5mV
Current - Input Bias (Max) 0.03µA
Current - Quiescent (Max) 36.8µA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 4.2µs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Base Product Number ADCMP393
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843115-ADCMP393ARUZ
Ultra Librarian 3D Model Ultra Librarian ADCMP393ARUZ CAD Model

Description

ADCMP393ARUZ by Analog Devices Inc.

The ADCMP393ARUZ is a high-precision, low-power comparator from Analog Devices Inc., renowned for its reliable and innovative semiconductor products. Designed to offer a robust solution for a variety of applications, this comparator is an ideal choice for designers looking for an efficient way to compare analog signals within their electronic systems.

Key Features

  • Single Supply Operation: The ADCMP393ARUZ operates from a single 2.3V to 5.5V supply, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Low Power Consumption: With a quiescent current of just 60 µA, this device is optimized for systems where power conservation is a priority, such as handheld devices and remote sensors.
  • High Accuracy: The comparator is designed to deliver precise performance with a fast propagation delay, ensuring quick and reliable signal comparison.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads while maintaining stability, eliminating the need for an external pull-up resistor.
  • Over-the-Top® Input Range: The ADCMP393ARUZ's input voltage range extends 0.3V above the supply voltage, allowing for flexible input signal conditions.
  • Compact Package: Housed in a compact TSSOP package, the ADCMP393ARUZ saves valuable board space and is easy to integrate into space-constrained designs.

Applications

The ADCMP393ARUZ is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Window comparators
  • Zero-crossing detectors
  • Voltage level monitoring
  • Relay drivers
  • Threshold detectors
  • Switching power supplies

With its precision performance and low-power operation, the ADCMP393ARUZ from Analog Devices Inc. stands out as a reliable component for any design requiring accurate voltage comparison. Its robust feature set ensures that it can meet the needs of a diverse array of applications, making it a valuable addition to any electronic system designer's toolkit.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7515 $52.5210
33+ $3.0782 $101.5806
51+ $2.9820 $152.0820
70+ $2.8858 $202.0060
90+ $2.7896 $251.0640
120+ $2.5010 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,374 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess