EN
  • EN
  • DE

HMC705LP4E

Part No HMC705LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER HBT PROGR 24-QFN  /  RF IC Frequency Divider 100MHz ~ 6.5GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Frequency Divider
Frequency 100MHz ~ 6.5GHz
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1538-ND,505-HMC705LP4E,1127-1538,-2735-HMC705LP4E
Standard Package 1
Win Source Part Number 1063224-HMC705LP4E
Ultra Librarian 3D Model Ultra Librarian HMC705LP4E CAD Model

Description

Analog Devices Inc. HMC705LP4E Fractional-N Frequency Synthesizer

The HMC705LP4E from Analog Devices Inc. is an advanced fractional-N frequency synthesizer that integrates a digital phase frequency detector (PFD), a precision charge pump, a programmable reference divider, and a high-frequency VCO with an autoselect output divider. This sophisticated chip is designed to provide a low-noise frequency source for high-performance wireless applications, including cellular/4G infrastructure, microwave point-to-point systems, test equipment, and satellite terminals.

Encased in a compact 4x4 mm QFN leadless package, the HMC705LP4E boasts a wide frequency range from 150 MHz to 3 GHz, when using an appropriate external VCO. This makes it highly versatile for various applications that demand a broad spectrum of frequencies. The product features industry-leading phase noise performance, which is critical for maintaining signal integrity in communication systems where data rates are continually increasing.

The HMC705LP4E supports both fractional and integer-N modes, allowing for fine frequency resolution and reduced phase noise, respectively. Its fractional divider has advanced sigma-delta modulation, which minimizes in-band noise and spurious outputs, thereby enhancing overall system performance. The device also includes a dual-modulus prescaler, with programmable prescaler ratios of 4/5 or 8/9, providing additional flexibility in frequency planning.

With a programmable charge pump current and three-state output control, the HMC705LP4E allows designers to optimize loop filter characteristics to meet specific system requirements. The synthesizer's serial interface is compatible with three-wire SPI protocols, simplifying the integration into digital systems and enabling easy programming of all on-chip registers.

Power consumption is a critical factor in modern electronic design, and the HMC705LP4E addresses this by offering a low current consumption mode, reducing power usage without compromising performance. Furthermore, the device operates over a wide supply voltage range of 3.3V to 5V, providing compatibility with a variety of power supply standards.

In summary, the HMC705LP4E from Analog Devices Inc. is a highly flexible, low-phase-noise frequency synthesizer that is well-suited for demanding RF applications. Its integration of key functions into a single device simplifies design, reduces board space requirements, and accelerates time-to-market for complex wireless systems.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess