EN
  • EN
  • DE

MAX86140ENP+T

Part No MAX86140ENP+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized Sensors
Description SENSOR OXIMETER/HEART RATE SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201772-MAX86140ENP+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers -Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type SPI
Operating Temperature -40°C ~ 85°C (TA)
Base Product Number MAX86140
Ultra Librarian 3D Model Ultra Librarian MAX86140ENP+T CAD Model

Description

Maxim Integrated MAX86140ENP+T: A High-Performance Optical Sensor Solution

The MAX86140ENP+T from Maxim Integrated is a sophisticated optical sensor designed to deliver precise biometric information through photoplethysmogram (PPG) and electrocardiogram (ECG) signal detection. This integrated module is an essential component for wearable health and fitness gadgets, enabling the monitoring of vital signs such as heart rate and blood oxygen levels with clinical-grade accuracy.

Key Features

  • Dual-Mode Sensor: The MAX86140ENP+T operates in both PPG and ECG modes, providing versatility for different health monitoring applications.
  • High Sensitivity: With its advanced optical design, this sensor offers high SNR (Signal-to-Noise Ratio), ensuring accurate measurements even in low-signal scenarios.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX86140ENP+T operates efficiently, extending the battery life of portable devices.
  • Compact Size: The small form factor of the sensor package allows for integration into space-constrained wearable devices without compromising performance.

Applications

  • Wearable Fitness Trackers
  • Smart Watches
  • Health Monitoring Bands
  • Medical Monitoring Devices

The MAX86140ENP+T is optimized for ease of use, with built-in algorithms that simplify the process of signal extraction and analysis. This enables product designers to focus on creating innovative health monitoring features without the need for extensive signal processing expertise.

Maxim Integrated's commitment to quality and performance is evident in the MAX86140ENP+T, making it a top choice for developers looking to incorporate reliable biometric sensing into their products. Whether for consumer fitness tracking or medical-grade applications, the MAX86140ENP+T delivers the precision and reliability needed to keep users informed about their health.

You May Also Be Interested in

Omron
SENSOR VOLTAGE 100VAC PLUG-IN
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us
Omron
SENSOR FIBER LQUID LEV
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
SENSOR SLIM RETROREFLECTIVE 3M
Need more? Email Us
Omron
SENS RELAY TIMER 7M RETROREFLECT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 30M
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7499 $68.2497
6+ $18.6666 $111.9996
9+ $18.0833 $162.7497
12+ $17.5000 $210.0000
15+ $16.9166 $253.7490
20+ $15.1666 $303.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess