EN
  • EN
  • DE

ADCLK914BCPZ

Part No ADCLK914BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Buffer/Driver, Data
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, CMOS, LVDS, LVPECL, LVTTL
Output HVDS
Maximum Input Frequency 7.5GHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (3x3)
Win Source Part Number 41035-ADCLK914BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCLK914BCPZ CAD Model

Description

ADCLK914BCPZ - Ultrafast SiGe Clock Buffer by Analog Devices Inc.

The ADCLK914BCPZ is a high-performance, single-ended, ultrafast clock buffer from Analog Devices Inc., designed to meet the needs of demanding high-speed data communication and signal processing applications. Its superior design is based on Silicon-Germanium (SiGe) technology, which provides an excellent combination of high-speed operation and low power consumption.

Key Features:

  • High Bandwidth: The device boasts an impressive bandwidth, capable of handling clock frequencies that ensure it can support the latest high-speed interfaces and data acquisition systems.
  • Low Jitter: One of the critical attributes of the ADCLK914BCPZ is its low jitter performance, which is essential for maintaining signal integrity in high-speed clock distribution systems.
  • Single-Ended Input: Its single-ended input configuration allows for easy integration into existing designs without the need for differential to single-ended conversion.
  • Fast Rise and Fall Times: The clock buffer features extremely fast rise and fall times, further contributing to its ability to maintain signal fidelity at high speeds.
  • Output Voltage: The ADCLK914BCPZ provides a 2 V peak-to-peak output voltage, which is compatible with a variety of logic levels and system requirements.
  • Supply Voltage: It operates on a supply voltage ranging from 3.3 V to 5.5 V, offering flexibility in different power environments.
  • Operating Temperature Range: The device is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments.
  • Package: The clock buffer comes in a compact 3 mm x 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package), which saves valuable board space.

Applications:

The ADCLK914BCPZ is ideal for various applications that require high-speed clock distribution with minimal signal degradation. These applications include, but are not limited to, high-speed data converters, digital signal processing (DSP), clock and data recovery circuits (CDR), high-speed instrumentation, and automated test equipment (ATE).

With its exceptional performance and reliability, the ADCLK914BCPZ from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the speed and integrity of their clock distribution networks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9654 $50.8962
8+ $13.9203 $111.3624
12+ $13.4853 $161.8236
16+ $13.0503 $208.8048
20+ $12.6153 $252.3060
27+ $11.3103 $305.3781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess