EN
  • EN
  • DE

LMV1012UP-15/NOPB

Part No LMV1012UP-15/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO MIC 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2 V to 5 V
Features Microphone
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA
Dimension 4-XFBGA, DSBGA
Win Source Part Number 1055625-LMV1012UP-15/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LMV1012UP-15/NOPB CAD Model

Description

The LMV1012UP-15/NOPB is a high-performance, low-power, analog output microphone amplifier designed by Texas Instruments. This precision-engineered component is specifically tailored to meet the needs of advanced audio applications, providing a seamless integration for designers looking to incorporate superior sound quality into their projects.

Key Features

  • Supply Voltage: The LMV1012UP-15/NOPB operates at a supply voltage of 1.5V, making it an energy-efficient solution for battery-powered devices.
  • Low Power Consumption: With its ultra-low current consumption, this amplifier is ideal for applications where power efficiency is paramount, such as in wearable technology and portable audio devices.
  • High Signal-to-Noise Ratio (SNR): It boasts an excellent SNR, ensuring clear audio capture and playback, which is crucial for high-quality sound recording and voice recognition systems.
  • Output Impedance: The device features a low output impedance, facilitating easy integration with subsequent stages in the audio signal path, such as analog-to-digital converters or additional amplification stages.
  • Compact Package: The LMV1012UP-15/NOPB comes in an ultra-compact package, making it suitable for space-constrained applications.

Applications

The amplifier is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Portable Media Players
  • Audio Recording Equipment
  • Wearable Audio Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV1012UP-15/NOPB is no exception. It is designed to meet the stringent requirements of the audio industry, ensuring reliable performance over its operational lifespan. The "NOPB" designation indicates that this product is lead-free (No Lead), reflecting TI's dedication to environmental responsibility and regulatory compliance.

Conclusion

In summary, the LMV1012UP-15/NOPB from Texas Instruments stands out as an exceptional choice for designers who require a high-quality, low-power, and compact microphone amplifier. Its superior SNR, low power consumption, and small footprint make it an excellent choice for a wide range of audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess