EN
  • EN
  • DE

DS90LV027AHM/NOPB

Part No DS90LV027AHM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER LVDS DUAL DIFF 8SOIC / LVDS Driver 600Mbps 0.45V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 600Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773368-DS90LV027AHM/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name DS90LV027AH
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90LV027AHM/NOPB CAD Model

Description

Product Overview: DS90LV027AHM/NOPB

The DS90LV027AHM/NOPB is a robust line driver device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to facilitate fast and reliable data transmission in various applications, including high-speed data communication and computing interfaces.

Key Features

  • Differential Line Driver: The device includes two differential line drivers that provide high-speed data transmission while minimizing electromagnetic interference (EMI), making it suitable for noise-sensitive applications.
  • Low Voltage Operation: Operating at a low voltage range, the DS90LV027AHM/NOPB is energy-efficient, which helps in reducing power consumption for the systems in which it is deployed.
  • High Data Rates: With support for signaling rates up to 400 Mbps, this component is capable of handling high-speed data transfer requirements, ensuring quick and efficient communication between devices.
  • Robust ESD Protection: The device comes with excellent ESD (Electrostatic Discharge) protection, safeguarding the component against static electricity damage and enhancing its durability and reliability in harsh environments.
  • Industrial Temperature Range: It is designed to operate within an industrial temperature range, making it suitable for use in extreme conditions without compromising performance.

Applications

The DS90LV027AHM/NOPB is versatile and can be used in a wide array of applications, including:

  • High-speed data communication systems
  • Networking equipment and switches
  • Computer peripherals and interfaces
  • Telecommunication infrastructure
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90LV027AHM/NOPB is no exception. It is available in a SOIC (Small Outline Integrated Circuit) package, which ensures a compact footprint while providing robustness for surface mount technology. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

In summary, the DS90LV027AHM/NOPB from Texas Instruments is a high-performance, low-voltage differential line driver that offers a reliable solution for high-speed data transmission, with a focus on energy efficiency, durability, and adherence to environmental standards.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1698 $50.7168
39+ $2.6009 $101.4351
60+ $2.5196 $151.1760
83+ $2.4384 $202.3872
107+ $2.3571 $252.2097
142+ $2.1132 $300.0744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess