ADAU1962WBSTZ: A High-Performance DAC from Analog Devices Inc.
The ADAU1962WBSTZ is a state-of-the-art, 12-channel Digital-to-Analog Converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to deliver exceptional audio quality in a wide range of applications, including professional and consumer audio equipment, automotive audio systems, and digital mixing consoles.
Key Features:
- High Channel Count: Offers 12 DAC channels that enable complex audio systems with multiple output channels.
- Superior Audio Performance: Provides a dynamic range of 106 dB and a THD+N (Total Harmonic Distortion plus Noise) of -100 dB, ensuring high-fidelity audio reproduction.
- Flexible Sampling Rates: Supports standard audio sampling rates up to 192 kHz, making it versatile for high-resolution audio applications.
- Integrated PLL: The Phase-Locked Loop (PLL) allows for a wide range of input clock frequencies, simplifying system design and reducing external component requirements.
- Low Power Consumption: Designed with power efficiency in mind, it is ideal for applications where power conservation is crucial.
Technical Specifications:
Parameter
Value
Resolution
24-bit
Dynamic Range
106 dB
THD+N
-100 dB
Sampling Rate
Up to 192 kHz
Supply Voltage
3.3 V
Package
64-LQFP
Applications:
- Professional Audio Equipment
- Consumer Audio Systems
- Automotive Audio Systems
- Digital Mixing Consoles
- Multi-channel Audio Interfaces
The ADAU1962WBSTZ is available in a 64-lead LQFP (Low Profile Quad Flat Package) that is designed for easy integration into a variety of audio systems. With its robust feature set and Analog Devices' reputation for quality, this DAC is an excellent choice for designers seeking superior audio performance in multi-channel audio applications.