EN
  • EN
  • DE

ADAU1381BCPZ

Part No ADAU1381BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Low Noise Stereo Codec with Enhanced Recording and Playback Processing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Type Stereo Audio
Data Interface SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 97 / 100
Dynamic Range, ADCs / DACs (db) Typ 96.5 / 100
Operating Supply Voltage 1.8 V ~ 3.65 V
Voltage - Supply, Digital 1.63 V ~ 3.65 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1139532-ADAU1381BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADAU1381
Introduction Date October 27, 2009
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADAU1381BCPZ CAD Model

Description

Analog Devices Inc. ADAU1381BCPZ Audio Codec

The ADAU1381BCPZ from Analog Devices Inc. is a sophisticated audio codec that provides an exceptional audio experience for a wide range of applications. This integrated circuit is designed to handle the complex tasks of analog-to-digital and digital-to-analog conversion with high fidelity, ensuring that audio signals are processed with the utmost clarity and precision.

At the heart of the ADAU1381BCPZ lies a 24-bit sigma-delta ADC and DAC, which guarantees excellent signal-to-noise ratios and low distortion levels. This makes the codec an ideal choice for portable and consumer electronics where high-quality audio is essential, such as smartphones, tablets, digital cameras, and gaming devices.

The device operates over a wide supply voltage range, typically from 1.8V to 3.3V, which allows for flexible integration into various system designs. It also boasts low power consumption, a critical feature for battery-powered devices where energy efficiency is paramount.

The ADAU1381BCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. This small footprint ensures that it can be easily incorporated into designs where board space is at a premium.

Key features of the ADAU1381BCPZ include multiple analog input and output channels, a programmable PLL for flexible clocking, and a microphone bias voltage generator, which simplifies the connection of microphones to the system. Additionally, it supports various digital audio interfaces, such as I2S and TDM, allowing for easy integration with digital signal processors (DSPs) and microcontrollers.

For developers, Analog Devices provides extensive support in the form of data sheets, application notes, and design resources to facilitate the integration of the ADAU1381BCPZ into their projects. This level of support, combined with the codec's advanced features and performance, makes the ADAU1381BCPZ a top choice for delivering premium audio in electronic products.

Whether you are designing a high-end audio system or looking to enhance the sound quality of consumer electronics, the ADAU1381BCPZ by Analog Devices Inc. offers a perfect blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Rohm Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess