EN
  • EN
  • DE

ADAR1000ACCZN

Part No ADAR1000ACCZN
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description PHASED ARRAY-RADAR CHIPSET-AESA / RF Modulator IC 8GHz ~ 16GHz 88-WFLGA Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Modulators
Mfr Analog Devices Inc.
Package Tray
Function Modulator
RF Frequency 8GHz ~ 16GHz
P1dB 10dBm
Output Power 14dBm
Voltage - Supply 3.1V ~ 3.5V
Test Frequency 9.5GHz, 11.5GHz, 14GHz
Package / Case 88-WFLGA Exposed Pad
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADAR1000ACCZN,505-ADAR1000ACCZN
Standard Package 1
Win Source Part Number 1017059-ADAR1000ACCZN
Ultra Librarian 3D Model Ultra Librarian ADAR1000ACCZN CAD Model

Description

Analog Devices Inc. ADAR1000ACCZN Beamforming Network IC

The ADAR1000ACCZN from Analog Devices Inc. is a cutting-edge beamforming network integrated circuit designed to simplify the construction and enhance the performance of phased array antenna systems. This advanced chip is a testament to Analog Devices' commitment to providing innovative solutions for the rapidly evolving field of RF and microwave technologies.

At the heart of the ADAR1000ACCZN lies its ability to manage and control up to four individual antenna elements, making it an integral part of phased array systems used in radar, satellite communications, and electronic warfare. Its exceptional beamforming capabilities enable precise steering and shaping of the antenna beam, which is crucial for achieving high-target accuracy and long-range detection in a variety of applications.

The device operates within the X and Ku frequency bands, covering a wide frequency range from 8 GHz to 16 GHz. This broad range ensures that the ADAR1000ACCZN is versatile enough to be implemented in numerous high-frequency applications. The IC integrates a 4-channel transmit and receive function, low noise amplifiers, digital attenuators, phase shifters, and a Tx/Rx switch, all in a compact package. This level of integration not only saves space but also reduces the complexity of the system design, leading to faster development times and lower overall system costs.

One of the standout features of the ADAR1000ACCZN is its programmability. The device can be controlled via a simple SPI interface, allowing for dynamic adjustment of gain, phase, and other parameters in real-time. This flexibility is critical for systems that require adaptive performance to cope with changing environmental conditions or to counteract electronic countermeasures.

The ADAR1000ACCZN is available in a 7 mm x 7 mm, 56-lead LFCSP (lead frame chip scale package), which is suitable for space-constrained applications. With its robust construction and proven reliability, the ADAR1000ACCZN is ready to meet the rigorous demands of modern phased array systems, providing designers with a powerful tool to enhance system performance and efficiency.

For those looking to incorporate advanced beamforming capabilities into their RF designs, the ADAR1000ACCZN from Analog Devices Inc. offers a compelling blend of performance, integration, and ease of use.

You May Also Be Interested in

L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $15.2094
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $24.7352
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $1.2101

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $684.2106 $684.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess