EN
  • EN
  • DE

ADA4939-2YCPZ-RL

Part No ADA4939-2YCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1.4GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
SR - Slew Rate 6800 V/μs
-3db Bandwidth 1.4GHz
Current - Input Bias 10μA
Voltage - Input Offset 500μV
Operating Supply Current 36.5mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 3 V ~ 5.25 V, ±1.5 V ~ 2.625 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 767702-ADA4939-2YCPZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4939-2
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADA4939-2YCPZ-RL CAD Model

Description

Analog Devices ADA4939-2YCPZ-RL Differential Amplifier

The ADA4939-2YCPZ-RL from Analog Devices Inc. is a high-performance, dual-channel differential amplifier designed to deliver exceptional signal fidelity in a wide array of applications. Encased in a compact 16-lead LFCSP package, this amplifier is particularly well-suited for driving high-speed analog-to-digital converters (ADCs) and is an ideal choice for advanced communication, imaging, and instrumentation systems.

Key Features:

  • High-Speed Performance: The ADA4939-2YCPZ-RL boasts a high bandwidth of 1 GHz, making it suitable for high-speed signal processing applications.
  • Low Distortion: With a low harmonic distortion, the amplifier ensures a clean and accurate signal amplification, crucial for high-end applications.
  • Low Noise: The device offers a low voltage noise density of 2.6 nV/√Hz, which minimizes noise in the signal chain, preserving signal integrity.
  • Flexible Power Supply: It operates with dual power supplies ranging from ±3.3 V to ±5 V, allowing for versatility in different system designs.
  • Integrated Feedback Resistors: On-chip resistors are provided to set the gain, reducing the number of external components required.
  • Power-Down Feature: The ADA4939-2YCPZ-RL includes a power-down feature that reduces the current consumption significantly, making it suitable for power-sensitive applications.

Applications:

  • High-speed data acquisition systems
  • Wireless and wired broadband communication
  • Medical imaging equipment
  • Test and measurement instruments
  • Radar and satellite communication systems

The ADA4939-2YCPZ-RL is optimized for driving high-performance ADCs with resolutions from 12 to 18 bits. Its dynamic performance ensures minimal distortion and noise, which is essential for maintaining the fidelity of the original signal in high-speed data acquisition systems and communication infrastructure. The combination of low distortion, low noise, and high bandwidth makes the ADA4939-2YCPZ-RL a robust solution for advanced electronic systems requiring the highest level of signal integrity.

With the ADA4939-2YCPZ-RL, Analog Devices Inc. continues to demonstrate its commitment to providing industry-leading solutions for demanding signal processing challenges. Designers and engineers can rely on this differential amplifier to deliver top-notch performance and facilitate the development of cutting-edge technology.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6298 $73.2596
4+ $30.0552 $120.2208
6+ $29.1160 $174.6960
8+ $28.1768 $225.4144
10+ $27.2375 $272.3750
13+ $24.4199 $317.4587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,096 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess