EN
  • EN
  • DE

TC4086BP

Part No TC4086BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356428-TC4086BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4086BP CAD Model

Description

The TC4086BP is a quad 2-input Exclusive-OR (XOR) gate, manufactured by Toshiba Semiconductor and Storage. Belonging to the TC4000 series, it utilizes CMOS technology, ensuring low power consumption and high noise immunity. This IC comprises four independent XOR gates within a single package, making it a practical choice for various digital logic applications.

Applications

  • Digital Comparators: Employed in circuits that compare digital signals.
  • Parity Generators and Checkers: Used in parity generation and checking for error detection.
  • Adders/Subtractors: Can be implemented in arithmetic circuits for addition and subtraction.
  • Data Encryption: Utilized in data encryption and decryption processes.
  • Control Circuits: Incorporated into control circuits requiring exclusive OR logic.

Features

  • Quad 2-Input XOR Gates: Contains four independent 2-input XOR gates in a single package.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Wide Operating Voltage Range: Operates efficiently across a broad range of supply voltages.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits

  • Simplified Design: Reduces circuit complexity by integrating four XOR gates into a single IC.
  • Space Efficiency: Minimizes PCB footprint, allowing for more compact designs.
  • Energy Savings: Low power consumption extends battery life in portable devices.
  • Reliable Performance: High noise immunity ensures stable and consistent operation.
  • Versatile Use: Suitable for a wide range of digital logic and data processing applications.

Additional Details

The TC4086BP is typically available in a 14-pin DIP package. The output of each XOR gate is high when the inputs are different and low when they are the same. This behavior makes it useful in circuits that require difference detection or binary addition. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation and minimize noise. Its symmetrical nature is suitable for both combinational and sequential logic circuit designs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess