EN
  • EN
  • DE

ADA4622-2BRZ-R7

Part No ADA4622-2BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC / 30 V, 8 MHz, Low Bias Current, Single-Supply, RRO, Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 23V/μs
Gain Bandwidth Product 8MHz
-3db Bandwidth 15.5MHz
Current - Input Bias 2pA
Voltage - Input Offset 400μV
Current - Supply 665μA
Current - Output / Channel 20mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 30V, ±5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ADA4622
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810564-ADA4622-2BRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4622-2BRZ-R7 CAD Model

Description

ADA4622-2BRZ-R7: High Precision Operational Amplifier

The ADA4622-2BRZ-R7 is a high-performance operational amplifier (op-amp) from Analog Devices Inc., designed to address the needs of precision analog applications. This dual-channel op-amp features low offset voltage, low noise, and low input bias currents, making it an ideal choice for high-precision circuits such as instrumentation, active filters, and precision amplifiers.

Key Features

  • Low Offset Voltage: The ADA4622-2BRZ-R7 boasts an ultra-low input offset voltage, which enhances the accuracy of the amplifier and reduces the need for external calibration circuits.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating single-supply applications as well as dual-supply configurations, providing design flexibility.
  • Low Noise Performance: With its low noise characteristics, this op-amp is suitable for sensitive signal processing tasks, ensuring signal integrity is maintained.
  • High Output Drive Capability: The device is capable of driving heavy loads while maintaining excellent linearity, which is critical for actuator control and driving analog-to-digital converters (ADCs).
  • Robust ESD Protection: The ADA4622-2BRZ-R7 includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

  • Precision instrumentation
  • Active filtering
  • Data acquisition systems
  • Professional audio equipment
  • Medical devices

The ADA4622-2BRZ-R7 comes in a compact SOIC package, which is suitable for space-constrained applications. Its extended industrial temperature range also makes it suitable for a wide array of operating conditions. With its combination of precision, low power, and flexibility, the ADA4622-2BRZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their analog systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheets and product support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3839 $51.0712
17+ $5.9798 $101.6566
26+ $5.7778 $150.2228
38+ $5.3738 $204.2044
49+ $5.1718 $253.4182
61+ $4.9697 $303.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess