EN
  • EN
  • DE

ADA4432-1WBRJZ-R7

Part No ADA4432-1WBRJZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SD VIDEO FILTER AMP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Automotive Systems
Output Type Single-Ended
Number of Circuits 1
-3db Bandwidth 10.5MHz
Operating Supply Current 7.6mA
Channel Output Current 50mA
Supply Voltage - Operating 2.6 V to 3.6 V
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1013891-ADA4432-1WBRJZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4432-1WBRJZ-R7 CAD Model

Description

Analog Devices Inc. ADA4432-1WBRJZ-R7 Overview

The ADA4432-1WBRJZ-R7 from Analog Devices Inc. is a high-performance, single-ended, input-to-differential output video filter amplifier. This component is designed to simplify the design of video systems by incorporating a flexible video reconstruction filter and a differential driver into a single package. The ADA4432-1WBRJZ-R7 is an ideal choice for a wide range of applications, including video processing, surveillance systems, and automotive video applications.

Key Features

  • Integrated Filter: The ADA4432-1WBRJZ-R7 includes an integrated reconstruction filter that significantly reduces the number of external components required for video signal filtering.
  • Differential Output: Its differential output design enables the reduction of common-mode noise, which is particularly beneficial in environments with high electromagnetic interference (EMI).
  • High Performance: With excellent video specifications, including low noise and low distortion, the device ensures high-quality video signal transmission.
  • Power Efficiency: The ADA4432-1WBRJZ-R7 operates with a single 3.3 V supply, making it a power-efficient solution for portable and battery-powered applications.
  • Space-Saving Package: Available in a compact 8-lead SOIC package, the device is suitable for space-constrained applications.

Applications

The versatility of the ADA4432-1WBRJZ-R7 makes it well-suited for a variety of applications, including:

  • Video surveillance systems
  • Automotive rear-view cameras
  • Video-enabled home security systems
  • Portable video devices
  • Professional video equipment

Technical Specifications

The ADA4432-1WBRJZ-R7 operates over a temperature range of -40°C to +85°C, ensuring reliability across diverse environmental conditions. The device also features a disable feature that reduces the power consumption when not in use, further enhancing its suitability for energy-conscious applications.

With its combination of performance, integration, and power efficiency, the ADA4432-1WBRJZ-R7 from Analog Devices Inc. is an excellent solution for designers looking to improve their video signal chain with minimal design complexity and maximum quality.

You May Also Be Interested in

Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,190 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess