EN
  • EN
  • DE

TBZ363C7V0-7-F

Part No TBZ363C7V0-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 4VWM SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 3
STAND-OFF Voltage (Vwm) 4V
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1105610-TBZ363C7V0-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TBZ363C7V0-7-F CAD Model

Description

Product Overview: TBZ363C7V0-7-F by Diodes Incorporated

The TBZ363C7V0-7-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. The TBZ363C7V0-7-F is an essential device for safeguarding circuits in a wide array of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Stand-Off Voltage: The TBZ363C7V0-7-F has a stand-off voltage of 7V, making it suitable for protecting circuits operating at similar voltage levels.
  • Peak Pulse Power: It can handle a peak pulse power of 600W for a 10/1000μs waveform, providing robust protection against high energy transients.
  • Low Leakage Current: With its low leakage current, this TVS diode ensures minimal power loss, enhancing the overall efficiency of the protected circuit.
  • Fast Response Time: The device features an ultra-fast response time to transient events, clamping the overvoltage to a safe level in picoseconds to protect sensitive components.
  • Compact Package: Encased in a small SOD-523 package, the TBZ363C7V0-7-F is ideal for space-constrained applications.

Applications

The versatility of the TBZ363C7V0-7-F allows it to be used in various applications, including:

  • Portable Devices
  • Data Lines
  • Power Supply Interfaces
  • Computer Peripherals
  • Network Devices

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality and reliable components. The TBZ363C7V0-7-F is produced with stringent quality control processes, ensuring that each device meets the high standards expected by consumers and professionals alike. This TVS diode is RoHS compliant, reflecting the company's dedication to environmental responsibility.

In summary, the TBZ363C7V0-7-F from Diodes Incorporated is a powerful solution for protecting electronic systems from voltage transients. Its combination of fast response time, high peak pulse power, and compact form factor makes it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9362 $59.0430
36+ $3.2294 $116.2584
56+ $3.1289 $175.2184
77+ $3.0273 $233.1021
99+ $2.9268 $289.7532
133+ $2.6242 $349.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess